EN
  • EN
  • DE

MIC4428BMM

Part No MIC4428BMM
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description Dual 1.5A-Peak Low-Side MOSFET Driver | IC DRIVER MOSFET 1.5A DUAL 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting, Non-Inverting
Rise / Fall Time 20ns, 29ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number MIC4428
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1222560-MIC4428BMM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC4428BMM CAD Model

Description

Microchip Technology's MIC4428BMM MOSFET Driver

The MIC4428BMM from Microchip Technology is a robust and versatile MOSFET driver that is designed to cater to a wide range of applications requiring efficient power management. This device is a member of Microchip's family of dual non-inverting drivers that are capable of delivering high peak current pulses into capacitive loads. The MIC4428BMM is particularly well-suited for driving capacitive loads like the gates of MOSFETs, ensuring swift and reliable switching performance for your circuitry.

Key Features:

  • High-Speed Operation: The MIC4428BMM is capable of delivering fast switching speeds, which is crucial for high-frequency applications. This ensures minimal delay between the input signal and the gate voltage change, thus optimizing the overall efficiency of the system.
  • Dual Non-Inverting Channels: With two non-inverting drivers in one package, this device provides a compact and efficient solution for driving two MOSFETs independently, making it ideal for applications like DC-DC converters, motor controllers, and more.
  • Peak Output Current: It can deliver peak currents up to 1.5A, providing the necessary drive strength to switch large power MOSFETs quickly, reducing transition losses.
  • Low Standby Current: The MIC4428BMM is designed for energy-conscious applications, featuring a low standby current that helps in reducing power consumption when the driver is not actively switching.
  • Wide Operating Voltage Range: This device can operate over a broad voltage range, typically from 4.5V to 18V, allowing for flexibility in various power supply designs.
  • Protection Features: It includes built-in protection features such as latch-up immunity and ESD protection, enhancing the reliability and longevity of the device.

Applications:

The MIC4428BMM's versatility makes it an ideal choice for a multitude of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Power Management Systems
  • LED Drivers
  • Bridge Drivers

With its combination of speed, power, and protection, the MIC4428BMM MOSFET driver from Microchip Technology is a highly reliable component that enhances the performance and efficiency of electronic systems. Whether you're designing for industrial, automotive, or consumer electronics, the MIC4428BMM stands as a solid choice for your MOSFET driving needs.

You May Also Be Interested in

IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess