EN
  • EN
  • DE

MIC4422ZM-TR

Part No MIC4422ZM-TR
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 43 Weeks
Features Low-Side Gate Driver IC Non-Inverting 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range 0°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MIC4422
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC4422ZM TR, MIC4422ZM-CT, MIC4422ZMTR, MIC4422ZM TR-ND, MIC4422ZM-DKR, MIC4422ZMTR-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884736-MIC4422ZM-TR
Ultra Librarian 3D Model Ultra Librarian MIC4422ZM-TR CAD Model

Description

The MIC4422ZM-TR is a highly reliable and efficient MOSFET driver from the renowned manufacturer Microchip Technology. This driver is designed to translate low-power input signals into high-current drives for MOSFETs, IGBTs, and other high-power switching transistors. It features a non-inverting configuration and is encapsulated in an 8-pin SOIC package, offering a compact and surface-mountable solution for a variety of applications.

Key Features

  • High Peak Output Current: Capable of delivering up to 9A of peak output current, the MIC4422ZM-TR is suitable for driving large-capacity MOSFETs, ensuring rapid switching and high performance in power conversion applications.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range from 4.5V to 18V, making it versatile for use in various circuit designs and compatible with standard logic levels.
  • Low Propagation Delay: With a propagation delay typically under 30ns, this driver ensures swift and precise control of the power switches, reducing transition losses and improving efficiency in high-frequency switching applications.
  • Latch-Up Protected: It includes built-in protection against latch-up, enhancing the reliability and robustness of the device in adverse conditions.
  • Matched Rise and Fall Times: The MIC4422ZM-TR provides matched rise and fall times to minimize switching losses and reduce electromagnetic interference (EMI).

Applications

The versatility of the MIC4422ZM-TR makes it an ideal choice for various high-power and high-speed switching applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC converters
  • Motor controllers
  • Class D switching amplifiers
  • Power inverters

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC4422ZM-TR is no exception. It is designed to meet stringent industry standards, ensuring reliable operation in a wide range of environmental conditions. The device is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronic components.

Whether you are designing a sophisticated power management system or looking for a robust driver for high-power transistors, the MIC4422ZM-TR from Microchip Technology offers the performance and reliability needed to meet the demands of modern electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2624 $58.8224
63+ $1.8563 $116.9469
97+ $1.7983 $174.4351
133+ $1.7403 $231.4599
172+ $1.6823 $289.3556
230+ $1.5082 $346.8860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
In Stock: 2,500 pieces Factory Stock: 2,500 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess