EN
  • EN
  • DE

MIC4420BM

Part No MIC4420BM
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC DRIVER MOSFET 6A LOSIDE 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Non-Inverting
Rise and Fall Time 12ns, 13ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 111549-MIC4420BM
Ultra Librarian 3D Model Ultra Librarian MIC4420BM CAD Model

Description

Microchip Technology's MIC4420BM: High-Speed MOSFET Driver

The MIC4420BM is a robust and efficient gate driver designed by Microchip Technology, specifically tailored for driving MOSFETs. This high-speed driver is capable of delivering peak currents up to 6A, making it an ideal choice for a wide range of applications that require high-speed switching and reliable operation.

Constructed with a BiCMOS/CMOS process, the MIC4420BM offers the best of both worlds: the speed of bipolar transistors and the power efficiency of CMOS technology. This combination ensures that the driver operates with minimal delays and reduced power dissipation, which is crucial for maintaining performance in power-intensive applications.

Key Features:

  • High Peak Output Current: With the ability to deliver up to 6A of current, the MIC4420BM can easily drive large capacitive loads, making it suitable for high-power and high-speed requirements.
  • Low Shoot-Through Current: The design minimizes the shoot-through current, which is essential for preventing damage to the MOSFETs during the transition period.
  • Wide Operating Range: The driver operates over a voltage range of 4.5V to 18V, accommodating various power supply levels and ensuring versatility across different system designs.
  • Fast Rise and Fall Times: The MIC4420BM boasts rise and fall times typically under 30ns, which is critical for applications that demand quick switching to improve efficiency and reduce switching losses.
  • Latch-Up Protected: It includes built-in protection against latch-up, enhancing the reliability and robustness of the device under extreme conditions.
  • Matched Propagation Delays: The driver ensures consistent and matched delay times, which is important for maintaining the timing integrity of the signal and the overall system performance.

Applications:

The MIC4420BM is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC converters
  • Motor Controllers
  • Class D Switching Amplifiers
  • Pulse Transformer Driver
  • High-Speed Line Drivers

With its high-current driving capability, fast switching performance, and protective features, the MIC4420BM from Microchip Technology is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9081
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess