The Realtek RTL8103E is a highly integrated 10/100Mbps Fast Ethernet controller. It combines a Media Access Controller (MAC) and a physical layer transceiver in a single chip, designed for cost-sensitive applications requiring reliable network connectivity. It is typically used in embedded systems and network interface cards.
Applications
- Embedded Systems
- Network Interface Cards (NICs)
- Motherboards
- Ethernet Adapters
Features
- IEEE 802.3 and 802.3u compliant
- 10/100Mbps data rates
- Integrated 10/100 transceiver
- Supports full-duplex and half-duplex operation
- Supports Wake-on-LAN (WOL)
- Supports Auto-Negotiation
- Supports IEEE 802.3x Flow Control
Benefits
- Cost-Effective: Provides a single-chip solution, reducing component count and cost.
- Easy Integration: Compliant with industry standards, ensuring compatibility with various systems.
- Reliable Connectivity: Delivers stable and reliable network performance.
- Power Efficient: Optimized for low power consumption.
- Remote Wake-Up: Supports Wake-on-LAN for remote system management.
Additional Details
The RTL8103E is a Fast Ethernet controller designed for a wide range of applications. Its compliance with IEEE 802.3 standards ensures compatibility with existing network infrastructure. The integrated transceiver simplifies the design and reduces the need for external components. The chip supports both full-duplex and half-duplex operation, allowing for efficient data transmission. The Wake-on-LAN (WOL) feature enables remote system wake-up for efficient power management. It is commonly packaged in a QFN (Quad Flat No-leads Package) for surface mounting on PCBs. Detailed specifications, including operating temperature range and power consumption, are available in the product datasheet from Realtek. The inclusion of IEEE 802.3x flow control enhances data transmission reliability. The auto-negotiation feature simplifies network setup by automatically detecting and configuring the network speed and duplex mode. The RTL8103E is a dependable and versatile choice for providing Fast Ethernet connectivity in various electronic devices. This device supports multiple operating systems through available drivers and enables robust flow control to prevent data loss during peak traffic periods.