EN
  • EN
  • DE

MIC4127YME

Part No MIC4127YME
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description Dual 1.5A-Peak Low-Side MOSFET Drivers in Advanced Packaging | IC DRIVER MOSFET 1.5A DUAL 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 4.5V ~ 20V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Non-Inverting
Rise / Fall Time 20ns, 18ns
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-SOIC-EP
Family Part Number MIC4127
Manufacturer Pack Quantity 95
MSL Level 2 (1 Year)
Win Source Part Number 1222533-MIC4127YME
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC4127YME CAD Model

Description

The MIC4127YME is a high-performance, dual low-side MOSFET driver fabricated by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This driver is specifically designed to translate TTL or CMOS input logic levels to a higher voltage and current output with the capability to drive large power MOSFETs and IGBTs.

Key Features

  • High Peak Output Current: The MIC4127YME delivers a robust peak output current of up to 1.5A, making it suitable for driving large capacitive loads with excellent speed and efficiency.
  • Wide Operating Voltage Range: It operates over a supply range of 4.5V to 18V, providing flexibility in various application requirements and ensuring compatibility with a broad range of control logic interfaces.
  • Fast Switching Speeds: With rise and fall times typically under 30ns, the device enables quick switching of the connected MOSFETs, reducing power losses and improving overall performance in high-frequency applications.
  • Low Propagation Delays: The MIC4127YME boasts low propagation delays, which are crucial for synchronous rectification and other time-sensitive applications.
  • Dual Independent Channels: The device features two independent driver channels that can be configured either for driving two separate MOSFETs or for a single half-bridge configuration, providing design versatility.
  • Under-Voltage Lockout Protection: It includes under-voltage lockout (UVLO) protection to ensure that the device operates only when the supply voltage is within an acceptable range, enhancing system reliability.
  • Matched Rise and Fall Times: This feature reduces switching noise and EMI, which is particularly beneficial in noise-sensitive applications.

Applications

The MIC4127YME is ideal for a variety of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-AC Converters
  • Motor Control
  • Class D Switching Amplifiers
  • High-speed Line Drivers

With its robust feature set and Microchip's reputation for quality, the MIC4127YME is a reliable choice for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9550 $50.8300
63+ $1.6041 $101.0583
97+ $1.5540 $150.7380
133+ $1.5039 $200.0187
172+ $1.4537 $250.0364
231+ $1.3033 $301.0623
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,341 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess