Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Microchip Technology
Package Tape & Reel (TR)
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 9V ~ 16V
Logic Voltage - VIL, VIH 0.8V, 2.2V
Current - Peak Output (Source, Sink) 2A, 3A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 118 V
Rise / Fall Time (Typ) 10ns, 6ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MIC4104
Other Names MIC4104YMTR,MIC4104YM TR,MIC4104YMTR,MIC4104YM TR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253517-MIC4104YM-TR
Ultra Librarian 3D Model Ultra Librarian MIC4104YM-TR CAD Model

Description

Introducing the MIC4104YM-TR from Microchip Technology

Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, presents the MIC4104YM-TR – a high-performance, low-side MOSFET driver designed to complement a wide range of applications. This versatile component is an ideal choice for engineers looking to drive high-speed, high-current n-channel MOSFETs in their power conversion and management designs.

Key Features of the MIC4104YM-TR

  • High-Speed Operation: The MIC4104YM-TR is capable of delivering fast switching speeds, which is crucial for reducing power loss and improving efficiency in high-frequency power circuits.
  • Peak Output Current: It boasts a robust peak output current of up to 4A, providing the necessary drive strength for a wide array of MOSFETs, ensuring reliable operation even in demanding situations.
  • Wide Operating Voltage Range: With an operating voltage range from 4.5V to 18V, this driver is flexible and can be used in various applications, from low-voltage portable devices to higher voltage automotive and industrial systems.
  • Low Propagation Delay: The device features low propagation delays, which are essential for maintaining timing integrity in fast-switching power circuits.
  • Protection Features: The MIC4104YM-TR includes under-voltage lockout protection (UVLO) to ensure that the device operates only when the supply voltage is within an acceptable range, thereby protecting the MOSFET from insufficient gate voltage.
  • Temperature Range: It operates over an extended industrial temperature range, making it suitable for harsh environments.
  • Lead-Free and RoHS Compliant: This product is available in environmentally friendly, lead-free packaging and is fully compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The MIC4104YM-TR is a versatile component that can be used in a variety of applications, including:

  • DC/DC Converters
  • Motor Control Circuits
  • Class D Amplifiers
  • Power Management Systems
  • LED Lighting
  • High-Frequency Switching Power Supplies

With its combination of speed, power, and protection, the MIC4104YM-TR from Microchip Technology stands out as a superior choice for designers who require a reliable and efficient low-side MOSFET driver. Its compact size, high performance, and operational reliability make it an essential component in modern electronic designs.

You May Also Be Interested in

Monolithic Power Systems Inc.
Half-Bridge Gate Driver IC 10-QFN (4x4)
Need more? Email Us
ECAD model for MP1924AHR-LF-P
IXYS
9 Amp Low-Side Ultrafast MOSFET Driver | IC MOSFET DRVR 9A LOSIDE TO220-5
Need more? Email Us
ECAD model for IXDI409CI
IXYS
14 Ampere Low-Side Ultrafast MOSFET Drivers
Need more? Email Us
ECAD model for IXDN414PI
Texas Instruments
LM27222 High-Speed 4.5A Synchronous MOSFET Driver
Lowest to $2.8843
ECAD model for LM27222SD/NOPB
IXYS
8 Amp Low-Side Ultrafast MOSFET Driver | IC MOSFET DRVR LS 8A SGL 5TO-263
Need more? Email Us
ECAD model for IXDD408YI
Texas Instruments
Tiny 7A MOSFET Gate Driver | IC MOSFET GATE DRIVER 7A 8MSOP
Lowest to $2.0990
ECAD model for LM5112MYX
Maxim Integrated
Quad, High-Side MOSFET Drivers | IC DVR MOSFET QUAD HI-SIDE 18DIP
Need more? Email Us
ECAD model for MAX621CPN
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 24SOIC / Half-Bridge Gate Driver IC Non-Inverting 24-SOIC
Need more? Email Us
ECAD model for LT1162ISW#PBF
Texas Instruments
3A, 2A and 1A High Voltage High-Side and Low-Side Gate Drivers
Lowest to $2.4228
ECAD model for LM5101AMRX/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5637 $59.3281
30+ $3.7445 $112.3350
47+ $3.6276 $170.4972
64+ $3.5105 $224.6720
83+ $3.3935 $281.6605
111+ $3.0425 $337.7175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,990 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention