EN
  • EN
  • DE

MIC38HC44YM

Part No MIC38HC44YM
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 14.5V
Supply Voltage - Operating 9 V to 20 V
Duty Cycle 50%
Frequency - Switching 500kHz
Control Features Frequency Control
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 038100-MIC38HC44YM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC38HC44YM CAD Model

Description

Microchip Technology MIC38HC44YM - Product Overview

The MIC38HC44YM is a high-performance, dual-channel, pulse-width modulation (PWM) controller from Microchip Technology. This advanced controller is designed to simplify the development of a wide variety of power supply circuits, including isolated and non-isolated topologies. With its robust feature set and efficient design, the MIC38HC44YM is an ideal choice for applications requiring precise power control, such as telecommunications, computing systems, and industrial equipment.

Key Features

  • High-Frequency Operation: The MIC38HC44YM operates at frequencies up to 1 MHz, allowing for smaller components and reduced system size.
  • Low Start-Up Current: This controller features a low start-up current of 1 µA, which minimizes standby power consumption.
  • High-Performance Topologies: It supports various topologies including forward, flyback, and push-pull designs, providing flexibility in power supply design.
  • Under-Voltage Lockout (UVLO): With UVLO, the device ensures proper operation by not enabling the output drivers until the supply voltage reaches a safe level.
  • Dead-Time Control: Adjustable dead-time control enhances power efficiency and reduces electromagnetic interference (EMI).

Applications

The versatility of the MIC38HC44YM makes it suitable for a broad range of applications, including:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Off-Line Converters
  • Telecommunication Equipment
  • Industrial Power Systems

Technical Specifications

The MIC38HC44YM is offered in an 8-pin SOIC package, providing a compact solution for space-constrained applications. It features a wide input voltage range, making it adaptable to various power sources. The device also includes built-in protection features such as over-current protection (OCP) and thermal shutdown to safeguard against potential damage from abnormal operating conditions.

For designers and engineers looking for a reliable and efficient PWM controller, the MIC38HC44YM by Microchip Technology stands out as a top choice. Its combination of high-frequency operation, low power consumption, and versatile applicability makes it a cornerstone component in the design of modern power supply systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8443 $59.1010
170+ $0.6930 $117.8100
260+ $0.6711 $174.4860
360+ $0.6503 $234.1080
460+ $0.6283 $289.0180
615+ $0.5636 $346.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess