EN
  • EN
  • DE

MIC38C42BN

Part No MIC38C42BN
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description BiCMOS Current-Mode PWM Controllers | IC REG CTRLR PWM CM 8-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 14.5V
Supply Voltage 9V ~ 20V
Duty Cycle 96%
Switching Frequency 500kHz
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 8-DIP
Supplier Device Package 8-DIP
Mounting Style Through Hole
Family Part Number MIC38C42
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1222498-MIC38C42BN
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC38C42BN CAD Model

Description

The MIC38C42BN is a high-performance, highly reliable PWM (Pulse Width Modulation) controller IC designed and manufactured by Microchip Technology. This integrated circuit is part of Microchip's extensive range of power management solutions and is specifically tailored for efficient and effective control in a variety of power supply applications. The MIC38C42BN is an ideal choice for designers looking to implement a robust power conversion system in their products.

Key Features

  • Voltage Range: The device operates with a wide input voltage range, making it versatile for various power supply designs.
  • Frequency: It features a fixed-frequency oscillator that ensures consistent performance across different operating conditions.
  • Current Mode Operation: The MIC38C42BN offers current mode control which provides superior transient response and simplifies loop compensation.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the IC from overheating, enhancing the reliability of the overall system.
  • Low Power Standby Mode: The device has a low power standby mode to ensure energy efficiency during idle periods.

Applications

The versatility of the MIC38C42BN makes it suitable for a wide range of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Battery chargers
  • Power inverters
  • LED drivers
  • Telecommunication equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC38C42BN is no exception. It is built to meet high industry standards, ensuring long-term reliability and performance in critical power management applications. The IC is also supported by Microchip's comprehensive technical support and documentation, making integration into your design as seamless as possible.

Conclusion

The MIC38C42BN PWM controller from Microchip Technology is a sophisticated solution for modern power supply challenges. Combining efficiency, reliability, and a host of protective features, this IC stands out as a top choice for engineers and designers aiming to enhance their power management systems. With its broad application potential and support from a leading semiconductor manufacturer, the MIC38C42BN is poised to deliver exceptional performance in your next project.

You May Also Be Interested in

ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess