EN
  • EN
  • DE

MIC384-3YMM

Part No MIC384-3YMM
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Bulk
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -55°C to 125°C
Sensing Temperature - Remote -55°C to 125°C
Output Type I²C/SMBus
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 7 b
Features Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions 0°C to 100°C (-55°C to 125°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 058661-MIC384-3YMM
Ultra Librarian 3D Model Ultra Librarian MIC384-3YMM CAD Model

Description

The MIC384-3YMM is a versatile voltage supervisor component from Microchip Technology, designed to monitor power supplies in digital systems. This device ensures system reliability by providing a multitude of supervisory functions that are crucial for maintaining the integrity of the power system.

This voltage supervisor is capable of monitoring up to four system supply voltiles simultaneously. The MIC384-3YMM features adjustable voltage thresholds and reset timeout periods, allowing for a high level of customization to meet specific system requirements. It is particularly useful in applications where precise voltage monitoring is critical, such as in embedded systems, microcontroller-based applications, and intelligent instruments.

The device is equipped with a manual reset input, which provides a hardware reset feature. This allows for a system reset to be initiated by an external source, adding an additional layer of control. The MIC384-3YMM also includes an active-low reset output, which can interface directly with a microcontroller or other digital logic, ensuring that the system can be reliably reset when necessary.

The MIC384-3YMM operates over a wide voltage range and features low supply current, making it suitable for battery-operated devices. Its small 8-pin MSOP (Mini Small Outline Package) footprint makes it an excellent choice for space-constrained applications.

Key features of the MIC384-3YMM include:

  • Quad voltage monitoring capability
  • Adjustable voltage thresholds
  • Programmable reset timeout period
  • Manual reset input for external override
  • Active-low reset output
  • Low supply current for power efficiency
  • Wide operating voltage range
  • Compact 8-pin MSOP package

In conclusion, the MIC384-3YMM from Microchip Technology is an essential component for any design where reliable voltage supervision is necessary. Its programmability, multiple monitoring capabilities, and compact size make it a versatile and practical solution for a wide array of electronic applications.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess