EN
  • EN
  • DE

MIC384-0BMM

Part No MIC384-0BMM
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS 8MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Bulk
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -55°C to 125°C
Sensing Temperature - Remote -55°C to 125°C
Output Type I²C/SMBus
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 7 b
Features Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions 0°C to 100°C (-55°C to 125°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 113018-MIC384-0BMM
Ultra Librarian 3D Model Ultra Librarian MIC384-0BMM CAD Model

Description

The MIC384-0BMM from Microchip Technology is a versatile, multi-voltage supervisor integrated circuit designed to monitor several voltage rails simultaneously, ensuring that your system operates within its specified voltage thresholds. This compact device is essential for a variety of applications, from consumer electronics to automotive systems, where precise voltage monitoring is critical for reliable operation.

Key Features

  • Multiple Voltage Thresholds: The MIC384-0BMM is capable of monitoring up to four voltage thresholds, making it a versatile solution for systems with multiple supply voltages.
  • Adjustable Inputs: It features adjustable inputs that allow for fine-tuning of voltage thresholds to match specific system requirements, ensuring greater flexibility and precision.
  • Manual Reset: A manual reset input is provided, giving users the ability to initiate a system reset manually, which is invaluable for maintenance and troubleshooting.
  • Power-On Reset: The integrated power-on reset function ensures that the system starts up in a known state every time, enhancing system stability and reliability.
  • Low Power Consumption: Designed with power efficiency in mind, the MIC384-0BMM has a low quiescent current, making it suitable for battery-powered applications.
  • Compact Package: Housed in an 8-pin MSOP (Micro Small Outline Package), this device saves valuable board space and is ideal for space-constrained applications.

Applications

The MIC384-0BMM is well-suited for a wide range of applications that require reliable voltage monitoring. These include:

  • Computers and servers
  • Portable and battery-powered devices
  • Automotive electronics
  • Industrial control systems
  • Telecommunication equipment

With its ability to ensure system integrity through precise voltage monitoring and control, the MIC384-0BMM from Microchip Technology is an indispensable component for any design that requires multiple power domains to be monitored simultaneously.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess