EN
  • EN
  • DE

MIC3838YMM

Part No MIC3838YMM
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BUCK ISO PWM 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Push-Pull
Voltage - Start Up 12.5V
Supply Voltage - Operating 8.3 V to 15 V
Duty Cycle 49%
Frequency - Switching Up to 1MHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP
Mounting Surface Mount
Win Source Part Number 1076451-MIC3838YMM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC3838YMM CAD Model

Description

Microchip Technology MIC3838YMM - A Comprehensive Overview

The MIC3838YMM is a high-performance, synchronous step-down (buck) regulator integrated circuit (IC) designed and manufactured by Microchip Technology. This advanced power solution is engineered to provide efficient voltage conversion, delivering a lower, regulated voltage from a higher input voltage, making it an ideal choice for a wide range of applications, including but not limited to, consumer electronics, telecommunications, and industrial systems.

Key Features:

  • High Efficiency: The MIC3838YMM boasts an exceptional efficiency rate, which minimizes energy loss during the voltage conversion process and extends the battery life of portable devices.
  • Adjustable Output Voltage: This regulator allows for a versatile output voltage range, which can be precisely adjusted to meet the requirements of the specific application it is used in.
  • Integrated MOSFETs: With internal high-side and low-side MOSFETs, the device simplifies the design and reduces the external component count, leading to a more compact and cost-effective system design.
  • Stable Operation: The MIC3838YMM is designed for stable operation with ceramic capacitors, ensuring reliable performance over a wide range of conditions.
  • Thermal and Overcurrent Protection: Advanced protection features are built into the IC, including thermal shutdown and overcurrent protection, safeguarding the device and the system from potential damage due to abnormal operating conditions.

Applications:

The versatility of the MIC3838YMM allows it to be utilized in a variety of applications such as:

  • Portable Devices
  • Networking Equipment
  • Computing Platforms
  • Industrial and Medical Equipment

Package and Availability:

The MIC3838YMM comes in a compact 10-pin MSOP (Mini Small Outline Package) that is optimized for space-constrained applications. With Microchip Technology's commitment to quality and long-term availability, this regulator is a reliable choice for both new designs and existing systems requiring a robust power management solution.

You May Also Be Interested in

NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess