EN
  • EN
  • DE

MIC3808BMM

Part No MIC3808BMM
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW PUSH-PULL 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Converter Offline Push-Pull Topology Up to 1MHz 8-MSOP
Manufacturer Microchip Technology
Package Bulk
Supply Voltage 8.3V ~ 15V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name MIC3808
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884728-MIC3808BMM
Ultra Librarian 3D Model Ultra Librarian MIC3808BMM CAD Model

Description

Product Overview: MIC3808BMM from Microchip Technology

The MIC3808BMM is a sophisticated integrated circuit designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is part of Microchip's family of power management devices, specifically tailored for high-efficiency applications that require a compact and reliable power solution.

Key Features

  • High Efficiency: The MIC3808BMM is engineered to provide high-efficiency power conversion, which is crucial for extending battery life in portable devices and reducing heat in high-power systems.
  • Compact Design: The device comes in a space-saving MM package, making it ideal for applications where board space is at a premium.
  • Versatility: It is well-suited for a wide range of applications, including but not limited to, consumer electronics, telecommunications, and industrial systems.
  • Robust Protection Features: The MIC3808BMM includes a suite of protection features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring the safety and reliability of the device under various conditions.

Applications

The MIC3808BMM is designed to meet the needs of a diverse array of applications. It is particularly useful in:

  • Portable Devices
  • Wireless Networking Equipment
  • Power Supply Modules
  • Energy-Efficient Power Systems

Technical Specifications

The device boasts a range of technical specifications that make it a versatile choice for power management:

  • Input Voltage Range: Specified by the manufacturer, accommodating a variety of power sources.
  • Output Voltage Range: Adjustable to meet the needs of the specific application.
  • Switching Frequency: Optimized for a balance between efficiency and component size.
  • Package Type: MM package for compact footprint.

In summary, the MIC3808BMM from Microchip Technology is a reliable and efficient solution for power management in a wide range of electronic devices. Its compact design, coupled with its robust protection features, makes it an excellent choice for designers looking to optimize their power systems for both performance and space.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1610 $64.8300
70+ $1.7741 $124.1870
105+ $1.7186 $180.4530
140+ $1.6632 $232.8480
180+ $1.6078 $289.4040
245+ $1.4414 $353.1430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess