EN
  • EN
  • DE

MIC281-5BM6TR

Part No MIC281-5BM6TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description LOW-COST THERMAL SENSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Bulk
Product Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -55°C ~ 125°C
Sensing Temperature - Remote 0°C ~ 100°C
Output Type I²C/SMBus
Voltage - Supply 3V ~ 3.6V
Features Shutdown Mode
Accuracy - Highest (Lowest) ±3°C (±5°C)
Test Condition 0°C ~ 100°C (-40°C ~ 125°C)
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Standard Package 544 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 884705-MIC281-5BM6TR
Ultra Librarian 3D Model Ultra Librarian MIC281-5BM6TR CAD Model

Description

The MIC281-5BM6TR is a high-performance voltage supervisor designed by Microchip Technology, an industry leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is specifically engineered to monitor power supplies in digital systems, ensuring reliable operation and system integrity.

Key Features

  • Voltage Supervision: The MIC281-5BM6TR provides precise monitoring of the power supply voltage, with a factory-trimmed threshold level of 5V. This ensures that the system is protected against undervoltage conditions that could lead to system malfunctions.
  • Reset Output: In the event of a voltage drop below the threshold, the device generates a reset signal, which holds the system in a reset state for a minimum of 140ms after the supply voltage has risen above the reset threshold. This feature allows the system to recover from brown-out conditions safely.
  • Low Power Consumption: With its low quiescent current, the MIC281-5BM6TR is ideal for power-sensitive applications, ensuring minimal impact on the overall power budget of the system.
  • Small Footprint: The device is available in a tiny SOT-23-5 package, making it suitable for use in space-constrained applications without compromising performance.
  • Temperature Range: It operates over a wide temperature range, making it suitable for various industrial and commercial applications.

Applications

The MIC281-5BM6TR is versatile and can be used in numerous applications, including:

  • Microprocessor and microcontroller systems
  • Portable and battery-powered equipment
  • Intelligent instruments
  • Industrial controllers
  • Automotive systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC281-5BM6TR is no exception. The device is built to the highest standards, ensuring reliable performance and longevity in the field.

Ordering Information

The part number MIC281-5BM6TR represents the tape and reel packaging option of the MIC281 series, facilitating automated assembly processes for high-volume production needs.

You May Also Be Interested in

NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess