EN
  • EN
  • DE

MIC280-3YM6-TR

Part No MIC280-3YM6-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR SENSOR DIG SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Supervisor Open Drain or Open Collector Channel SOT-23-6
Manufacturer Microchip Technology
Series IttyBitty™
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name MIC280
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-2700-1, 576-2700-2, 576-2700-6, MIC280-3YM6TR, MIC2803YM6TR, MIC280-3YM6 TR, MIC280-3YM6TR-ND, MIC280-3YM6 TR-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884704-MIC280-3YM6-TR
Ultra Librarian 3D Model Ultra Librarian MIC280-3YM6-TR CAD Model

Description

Microchip Technology MIC280-3YM6-TR

The MIC280-3YM6-TR is a cutting-edge temperature sensor from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is specifically designed to offer precise temperature monitoring with an I2C/SMBus compatible interface, making it an ideal choice for a wide range of applications, including industrial systems, consumer electronics, and computer peripherals.

Encased in a compact SOT-23-6 package, the MIC280-3YM6-TR provides a high level of integration and functionality. It features a digital output temperature sensor with a resolution of 0.125°C and an accuracy of ±1°C over the temperature range of -40°C to +125°C. This high precision makes it suitable for critical applications where temperature accuracy is paramount.

The device operates from a supply voltage of 2.7V to 5.5V, making it versatile for use in various circuit designs. Additionally, it offers a low operating current, which is beneficial for power-sensitive applications. The MIC280-3YM6-TR also includes programmable temperature alert limits, allowing designers to set specific thresholds that trigger an interrupt output, providing an immediate response to critical temperature events.

One of the key features of the MIC280-3YM6-TR is its programmable resolution, which can be set from 9 to 12 bits, allowing designers to balance the trade-off between resolution and conversion time according to their specific needs. The device also supports a shutdown mode, significantly reducing power consumption when temperature monitoring is not required, making it an energy-efficient choice for battery-powered applications.

Microchip Technology's MIC280-3YM6-TR is offered in tape and reel packaging, denoted by the "-TR" suffix, facilitating efficient assembly for high-volume production. With its robust feature set and Microchip's reputation for reliability, the MIC280-3YM6-TR is an excellent choice for engineers looking to integrate temperature sensing capabilities into their designs with minimal effort and maximum performance.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0043 $60.2580
145+ $0.8241 $119.4945
220+ $0.7983 $175.6260
300+ $0.7726 $231.7800
390+ $0.7468 $291.2520
520+ $0.6696 $348.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess