EN
  • EN
  • DE

MIC2777N-23BM5

Part No MIC2777N-23BM5
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Microchip Technology
Win Source Part Number 319875-MIC2777N-23BM5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2777N-23BM5 CAD Model

Description

Microchip Technology MIC2777N-23BM5 Overview

The MIC2777N-23BM5 is a high-performance dual voltage supervisor designed and manufactured by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This compact and efficient device is engineered to monitor two supply voltages and provide a reset signal to protect sensitive microcontrollers and digital systems against power failures or unpredictable supply conditions.

Key Features

  • Dual Voltage Monitoring: The MIC2777N-23BM5 is capable of monitoring two voltage thresholds, ensuring that both core and peripheral voltages are within the specified limits for reliable system performance.
  • Adjustable Reset Thresholds: With precision factory-programmed reset thresholds, the device provides the flexibility needed for various applications, ensuring compatibility with a wide range of voltage requirements.
  • Low Power Consumption: Designed for power-sensitive applications, the MIC2777N-23BM5 boasts a low quiescent current, minimizing the impact on overall system power budgets.
  • Manual Reset Input: A manual reset input allows for a system reset to be triggered externally, offering additional control for system maintenance or debugging purposes.
  • Reset Timeout: The device features a programmable delay time for the reset signal, allowing system designers to tailor the reset timing to specific system needs.
  • Compact SOT-23-5 Package: The MIC2777N-23BM5 comes in a small SOT-23-5 package, making it an ideal choice for space-constrained applications without compromising on functionality.

Applications

With its robust feature set, the MIC2777N-23BM5 is well-suited for a variety of applications, including:

  • Portable Devices
  • Embedded Systems
  • Microcontroller Power Supply Monitoring
  • Intelligent Instruments
  • Multi-Voltage Systems

The MIC2777N-23BM5 from Microchip Technology is a versatile and reliable solution for systems that require vigilant voltage supervision to maintain operational integrity. Its combination of dual voltage monitoring, low power consumption, and compact form factor makes it an excellent choice for designers looking to enhance system reliability and protect against power-related anomalies.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess