EN
  • EN
  • DE

MIC2777-23BM5TR

Part No MIC2777-23BM5TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR DUAL MCPWR SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Complementary
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.34V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 044732-MIC2777-23BM5TR
Ultra Librarian 3D Model Ultra Librarian MIC2777-23BM5TR CAD Model

Description

Product Overview: MIC2777-23BM5TR from Microchip Technology

The MIC2777-23BM5TR is a sophisticated dual voltage supervisor designed by Microchip Technology to maintain system integrity by monitoring power supplies in digital systems. This device is specifically engineered to prevent system errors that can occur during power-up, power-down, or if a system's supply voltage drops below a designated threshold due to power supply fluctuations or system load changes.

Key Features

  • Precision Voltage Monitoring: The MIC2777-23BM5TR is equipped to monitor two voltage thresholds with high accuracy, ensuring reliable operation of the system it is safeguarding.
  • Programmable Delay: It offers a programmable delay feature, allowing designers to set a specific time delay to avoid false triggering from transient voltage dips.
  • Low Power Consumption: With its low operating current, this voltage supervisor is an excellent choice for power-sensitive applications.
  • Manual Reset Input: The inclusion of a manual reset input provides an additional layer of control, enabling system resets on demand.
  • Multiple Output Options: The device is available with either an active-high or active-low reset output, providing flexibility in system design.
  • Compact SOT-23-5 Package: The MIC2777-23BM5TR comes in a small SOT-23-5 package, making it suitable for space-constrained applications.

Applications

The MIC2777-23BM5TR is versatile and can be used in a variety of applications, including:

  • Portable/Battery-Powered Equipment
  • Microprocessor/Microcontroller Systems
  • Computers and Servers
  • Industrial and Automotive Systems
  • Telecommunication and Networking Equipment

Reliability and Quality

As a product of Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, the MIC2777-23BM5TR is designed with the highest standards of quality and reliability. It is suitable for critical applications where system uptime is paramount.

For designers and engineers looking for a reliable solution to safeguard their digital systems against power supply anomalies, the MIC2777-23BM5TR offers a blend of precision, flexibility, and reliability, making it an excellent choice for a wide array of applications.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess