Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Complementary
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.68V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 058596-MIC2774L-46BM5
Ultra Librarian 3D Model Ultra Librarian MIC2774L-46BM5 CAD Model

Description

The MIC2774L-46BM5 from Microchip Technology is a versatile, high-precision, dual voltage supervisor designed to monitor power supplies in digital systems. This compact device is an ideal solution for managing system resets and power failure detection, ensuring reliable operation and protection for various electronic applications.

Key Features:

  • Adjustable Voltage Thresholds: The device features precision programmable voltage thresholds that allow users to set the desired level of voltage monitoring tailored to specific system requirements.
  • Dual Voltage Monitoring: With the capability to monitor two voltage levels, the MIC2774L-46BM5 can supervise both core and I/O voltages simultaneously, providing an extra layer of security and system stability.
  • Low Power Consumption: Designed for power-sensitive applications, this voltage supervisor consumes minimal power, making it an excellent choice for battery-operated devices.
  • Manual Reset Input: It includes a manual reset input that allows for a system reset to be triggered manually, offering additional control to the user for system maintenance or troubleshooting.
  • Immune to Short V OUT Transients: The MIC2774L-46BM5 is designed to ignore brief voltage fluctuations, thereby preventing unnecessary system resets and enhancing overall system robustness.
  • Compact SOT-23-5 Package: The small footprint of the SOT-23-5 package makes it suitable for space-constrained applications without compromising on performance.

Applications:

The MIC2774L-46BM5 is well-suited for a wide range of applications, including:

  • Portable Devices
  • Microprocessor/ Microcontroller Systems
  • Computers and Servers
  • Industrial Equipment
  • Telecommunications Infrastructure

With its combination of features, the MIC2774L-46BM5 from Microchip Technology provides an efficient and reliable solution for system monitoring and reset functions. Its precision and low power consumption make it an ideal choice for designers looking to enhance the safety and stability of their electronic systems.

You May Also Be Interested in

Microchip Technology
Processor Supervisor 3V Active High/Active Low 5-Pin SOT-23 T/R / IC SUPERVISOR DUAL MCPWR SOT23-5
Need more? Email Us
ECAD model for MIC2777-28BM5-TR
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Lowest to $0.5290
ECAD model for MN13811-G
SII Semiconductor Corporation
IC VOLT DETECTOR 2.8V SOT23-5 / Processor Supervisor 2.8V 1 Active Low/Open Drain 5-Pin SOT-23
Lowest to $0.4964
ECAD model for S-80928CNMC-G8YT2U
Microchip Technology
IC SUPERVISOR 2.93V VTH 8-SOIC
Need more? Email Us
ECAD model for MIC706SM-TR
SII Semiconductor Corporation
IC VOLT DETECTOR 4.5V SOT89-3 / Processor Supervisor 4.5V 1 Active Low/CMOS 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ECAD model for S-80845CLUA-B66T2U
SII Semiconductor Corporation
IC VOLT DETECTOR 2.3V TO-92
Need more? Email Us
ECAD model for S-80823CNY-B-G
Microchip Technology
Processor Supervisor 4.38V 1 Active Low/Open Drain 3-Pin SC-70 T/R / IC MPU SUPERVISOR SC70-3
Lowest to $0.8465
ECAD model for MIC803-44D2VC3-TR
Microchip Technology
Processor Supervisor 4.68V 1 Active High/Active Low 5-Pin SOT-23 T/R / IC SUPERVISOR MICROPOWER SOT23-5
Need more? Email Us
ECAD model for MIC2775-46BM5-TR
Panasonic
IC VOLT DETECT 3.8V CMOS SMD
Need more? Email Us
ECAD model for MN1382SQP

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention