EN
  • EN
  • DE

MIC2774L-28YM5

Part No MIC2774L-28YM5
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR DUAL LV SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Complementary
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.81V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 208329-MIC2774L-28YM5
Ultra Librarian 3D Model Ultra Librarian MIC2774L-28YM5 CAD Model

Description

Microchip Technology's MIC2774L-28YM5: A Comprehensive Overview

The MIC2774L-28YM5 is a noteworthy product from the reputable manufacturer, Microchip Technology. This integrated circuit is specially designed to provide reliable supervisory functions for advanced electronic systems. It is a dual-voltage microprocessor (µP) supervisory circuit that ensures proper operation during power-up, operation, and power-down conditions.

This compact IC is housed in a 5-lead SOT-23 package, which makes it an ideal choice for space-constrained applications. The MIC2774L-28YM5 operates with a nominal threshold voltage of 2.8V, which is tailored for portable electronics and other applications that require precise voltage monitoring to safeguard the system's integrity.

Key Features:

  • Precision Voltage Monitoring: The MIC2774L-28YM5 monitors the system voltage with high accuracy, ensuring that the devices it protects are not subjected to harmful operating conditions.
  • Low Power Consumption: Designed for battery-powered applications, this IC consumes minimal power, thereby extending the battery life of the device.
  • Manual Reset Input: It includes a manual reset input that allows for a system reset on demand, providing an additional layer of control to the system operator.
  • Programmable Delay: The reset assertion can be delayed to ensure proper system reset timing through an external capacitor, which provides flexibility in system design.
  • Immune to Short VDD Transients: The MIC2774L-28YM5 is designed to ignore short-duration transients on the VDD line, thereby preventing false triggering of the reset signal.

Applications:

The versatility of the MIC2774L-28YM5 makes it suitable for a wide range of applications, including:

  • Portable Devices
  • Embedded Systems
  • Intelligent Instruments
  • Multi-Voltage Systems
  • Industrial Controllers

With its robust feature set, the MIC2774L-28YM5 from Microchip Technology is an essential component for developers looking to enhance system reliability and performance. Whether it's used in consumer electronics or industrial machinery, this supervisory circuit is engineered to deliver consistent and dependable results.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7667 $59.0668
10+ $12.1171 $121.1710
15+ $11.7383 $176.0745
21+ $11.3594 $238.5474
27+ $10.9806 $296.4762
36+ $9.8452 $354.4272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess