EN
  • EN
  • DE

MIC2774L-25BM5-TR

Part No MIC2774L-25BM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR DUAL LV SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Complementary
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.53V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1076198-MIC2774L-25BM5-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2774L-25BM5-TR CAD Model

Description

Overview of MIC2774L-25BM5-TR from Microchip Technology

The MIC2774L-25BM5-TR is a high-quality, integrated circuit designed and manufactured by Microchip Technology, a renowned leader in the semiconductor industry. This device is a microprocessor supervisory circuit that provides a multitude of features to ensure reliable operation of microprocessor (µP) systems. It is an essential component for applications that demand precise monitoring and reset functionalities to maintain system integrity.

Key Features

  • Voltage Monitoring: The MIC2774L-25BM5-TR is designed to monitor the supply voltage of a microprocessor system. It provides an active-low reset signal when the monitored voltage falls below a factory-programmed threshold, ensuring the system operates within safe parameters.
  • Programmable Reset Timeout: This device includes a programmable delay time for the reset signal, allowing designers to customize the reset timeout period to match specific system requirements.
  • Low Power Consumption: With a low quiescent current, the MIC2774L-25BM5-TR is suitable for battery-powered applications where power efficiency is crucial.
  • Manual Reset Input: An additional feature is the manual reset input, which provides a means to initiate a system reset externally, offering enhanced control to the user or system operator.

Applications

The MIC2774L-25BM5-TR is versatile and can be used in a broad range of applications, including:

  • Portable devices
  • Embedded systems
  • Microcontroller-based applications
  • Intelligent instruments
  • Industrial control systems

Product Specifications

The device comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. It operates over a wide temperature range, making it suitable for various operating environments. The MIC2774L-25BM5-TR is also characterized by its precise factory-programmed reset threshold voltage, ensuring accurate monitoring of the system voltage levels.

Quality and Reliability

As with all Microchip products, the MIC2774L-25BM5-TR is manufactured to high standards, ensuring high reliability and performance consistency. The device is available in tape and reel packaging, denoted by the 'TR' suffix, facilitating efficient assembly processes for high-volume production.

Overall, the MIC2774L-25BM5-TR from Microchip Technology is a robust and reliable solution for system monitoring and reset functions, providing designers with a trusted component to enhance the safety and stability of their electronic systems.

You May Also Be Interested in

Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess