EN
  • EN
  • DE

MIC2774L-17YM5-TR

Part No MIC2774L-17YM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR DUAL LV SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Complementary
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.69V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 111589-MIC2774L-17YM5-TR
Ultra Librarian 3D Model Ultra Librarian MIC2774L-17YM5-TR CAD Model

Description

Product Overview: MIC2774L-17YM5-TR by Microchip Technology

The MIC2774L-17YM5-TR is a high-performance, low-power microprocessor supervisory circuit, designed and manufactured by the renowned Microchip Technology. This sophisticated device is engineered to monitor power supplies in microprocessor and digital systems, providing a significant layer of protection against system failure due to unstable or failing power conditions.

Key Features

  • Voltage Monitoring: The MIC2774L-17YM5-TR is adept at supervising the system voltage, ensuring that it remains within the predefined threshold limits. This is crucial for the stable operation of sensitive electronic equipment.
  • Reset Functionality: It incorporates an active-low reset output, which holds the microprocessor in the reset state until the system voltage stabilizes. This automatic reset activation at power-up helps in initializing the microprocessor correctly.
  • Manual Reset Input: An additional feature is the manual reset input, which allows for an external trigger to reset the system, providing an extra layer of control.
  • Low Power Consumption: Designed for power-sensitive applications, it has an extremely low quiescent current that minimizes the power drawn from the supply, thereby extending the battery life in portable devices.
  • Small Footprint: The device is available in a compact SOT-23-5 package, making it ideal for space-constrained applications.

Applications

The versatility of the MIC2774L-17YM5-TR makes it suitable for a wide range of applications, including:

  • Battery-powered devices
  • Portable electronics
  • Microprocessor systems
  • Computers and controllers
  • Intelligent instruments
  • Industrial equipment

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The MIC2774L-17YM5-TR is a testament to this commitment, ensuring consistent performance and durability across various operating conditions. With its precise voltage monitoring and reset capabilities, this supervisory circuit is an essential component for maintaining the integrity of electronic systems.

For detailed technical specifications and application guidance, designers and engineers are encouraged to consult the comprehensive datasheet provided by Microchip Technology.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess