EN
  • EN
  • DE

MIC2774H-28BM5-TR

Part No MIC2774H-28BM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR DUAL LV SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Complementary
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.81V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1076190-MIC2774H-28BM5-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC2774H-28BM5-TR CAD Model

Description

Product Overview: MIC2774H-28BM5-TR from Microchip Technology

The MIC2774H-28BM5-TR is a high-performance, low-power microprocessor reset circuit from Microchip Technology, designed to monitor power supplies in digital systems. It is a reliable solution for managing system resets, providing a means to ensure that a microprocessor (µP) or digital system powers up in a known state. This product is particularly useful in applications that require a high level of operational stability and accuracy.

Key Features

  • Adjustable Reset Threshold: The device allows for precise voltage monitoring with an adjustable reset threshold, enabling customization for specific system requirements.
  • Low Quiescent Current: The MIC2774H-28BM5-TR is designed for power-sensitive applications, offering a low quiescent current that helps in reducing the overall power consumption of the system.
  • Manual Reset Input: It features a manual reset input that allows for an external trigger to initiate a system reset, providing additional control and flexibility.
  • Reset Time Delay: The built-in programmable delay time ensures that the system has sufficient time to stabilize before coming out of reset, improving the reliability of the system's operation.
  • Compact SOT-23-5 Package: The device comes in a small SOT-23-5 package, making it ideal for space-constrained applications without compromising performance.

Applications

The MIC2774H-28BM5-TR is versatile and can be used in a variety of applications, including:

  • Portable/Battery-Powered Equipment
  • Embedded Systems
  • Computers and Servers
  • Data Storage Systems
  • Industrial Equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC2774H-28BM5-TR is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring dependable performance. The product is also available in tape and reel packaging (denoted by the 'TR' suffix), which facilitates efficient assembly processes for high-volume production.

With its combination of features and Microchip's reputation for reliability, the MIC2774H-28BM5-TR is an excellent choice for system designers looking to enhance the stability and robustness of their power management solutions.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess