EN
  • EN
  • DE

MIC2580A-1.0YTS

Part No MIC2580A-1.0YTS
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP PCI PWR 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Type Hot Swap Controller, Switching Regulator
Number of Channels 4
Internal Switch(s) Both
Applications CompactPCI, PCI
Features Latched Fault, Thermal Limit
Programmable Features Current Limit, Fault Timeout, Slew Rate
Supply Voltage - Operating 3.3V, 5V, ±12V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Feature Pins CRST, CSLEW, CSTART, /EPWRGD, /FAULT, /LPCIRST, /ON, /PCIRST, /POR, VPCHG
Win Source Part Number 117660-MIC2580A-1.0YTS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2580A-1.0YTS CAD Model

Description

The MIC2580A-1.0YTS from Microchip Technology is a high-performance, single-channel Hot Swap controller that provides an efficient and reliable solution for managing the insertion and removal of boards in live systems. Designed to operate with a supply voltage range from 2.7V to 5.5V, this controller is ideal for a wide array of applications including servers, telecom equipment, and industrial systems.

Key Features

  • Supply Voltage Range: 2.7V to 5.5V, accommodating a variety of systems and power requirements.
  • Programmable Current Limit: Allows customization of the current limit threshold to match the requirements of the specific application, ensuring protection against overcurrent conditions.
  • Fast Response Time: The MIC2580A-1.0YTS reacts quickly to fault conditions, providing rapid protection to downstream components.
  • Under-Voltage Lockout (UVLO): Ensures that the device operates only when the supply voltage is within an acceptable range, protecting the system from low-voltage conditions.
  • Over-Temperature Protection: Protects the device and the system from damage due to excessive heat.
  • External Timer for Programmable Circuit Breaker Function: Offers the flexibility to set the desired fault management timing.
  • Charge Pump for Enhanced Drive Capability: Provides an internal charge pump to enhance the gate drive capability for external N-channel MOSFETs, ensuring efficient operation.

Applications

The versatile nature of the MIC2580A-1.0YTS makes it suitable for a range of applications, including but not limited to:

  • Hot swap and power distribution systems
  • Telecommunications equipment
  • Network servers and storage systems
  • Industrial control systems

Package and Quality

The MIC2580A-1.0YTS comes in a compact, thermally efficient 10-pin 2x3mm TDFN package, making it suitable for space-constrained applications. Microchip Technology's commitment to quality ensures that this Hot Swap controller delivers reliable performance and longevity for critical system applications.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6983 $59.1728
39+ $3.0342 $118.3338
59+ $2.9395 $173.4305
82+ $2.8448 $233.2736
105+ $2.7501 $288.7605
141+ $2.4659 $347.6919
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess