EN
  • EN
  • DE

MAX6126AASA41+

Part No MAX6126AASA41+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 10mA
Tolerance ±0.02%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 2.4μVp-p
Voltage - Input 4.3 V to 12.6 V
Operating Supply Current 725μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069737-MAX6126AASA41+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6126AASA41+ CAD Model

Description

Maxim Integrated MAX6126AASA41+ Ultra-High-Precision Voltage Reference

The MAX6126AASA41+ is an ultra-stable, high precision voltage reference module from Maxim Integrated, designed to provide a consistent and reliable reference voltage for high-performance analog circuits. This component is part of Maxim's family of low-noise, high-precision voltage references that cater to a wide range of applications including data converters, portable instrumentation, industrial process control, and precision battery-powered devices.

With an output voltage of 4.096V, the MAX6126AASA41+ offers an impressive initial accuracy of ±0.02%. It maintains a low temperature coefficient of 3ppm/°C (max) over the full operating temperature range of -40°C to +125°C, ensuring minimal deviation in output voltage with changes in ambient temperature. This feature is critical for applications requiring high-precision voltage regulation under varying environmental conditions.

The device also boasts an excellent low output noise of 1.25µVp-p (0.1Hz to 10Hz), making it an ideal choice for sensitive applications where noise can significantly impact system performance. Furthermore, the MAX6126AASA41+ provides a low dropout voltage, which enhances its performance in systems with limited headroom between the power supply and the reference voltage.

Another key feature of this voltage reference is its high output current capability, with a source and sink current of 10mA, which allows it to drive high-load applications. The MAX6126AASA41+ also includes a force-sense connection that compensates for wire drops, ensuring that the voltage at the load is as accurate as the output of the device itself.

The MAX6126AASA41+ is offered in an 8-pin SOIC package, making it suitable for space-constrained applications. Its long-term stability and reliability are backed by Maxim Integrated's commitment to quality, providing engineers with a robust voltage reference solution that they can depend on for critical applications.

Overall, the MAX6126AASA41+ is a top-tier choice for designers looking for a voltage reference that combines high precision, stability, and low noise in a compact form factor.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9352 $55.7408
9+ $11.4341 $102.9069
14+ $11.0767 $155.0738
19+ $10.7194 $203.6686
25+ $10.3621 $259.0525
33+ $9.2902 $306.5766
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess