EN
  • EN
  • DE

MIC2564A-0BSM

Part No MIC2564A-0BSM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PCMCIA/CARDBUS DUAL 24-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Switch Type PCMCIA Switch
Number of Outputs 4
Output Type N-Channel
Voltage - Load 3.3V, 5V, 12V
Current - Output (Max) 120mA
Rds On (Typ) 1.3 Ohm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-SSOP
Win Source Part Number 003515-MIC2564A-0BSM
Ultra Librarian 3D Model Ultra Librarian MIC2564A-0BSM CAD Model

Description

MIC2564A-0BSM Dual Slot PC Card Power Controller

The MIC2564A-0BSM is a high-performance dual-slot PC Card power interface switch designed by Microchip Technology. This integrated circuit (IC) is specifically engineered to provide power control solutions for two independent PC Card sockets, commonly used in notebook computers, docking stations, and other portable devices that support PCMCIA (Personal Computer Memory Card International Association) cards.

With its compact 16-pin small outline package (SOIC), the MIC2564A-0BSM is optimized for space-constrained applications. The device ensures efficient power distribution and protection by featuring independent 0V to 5.5V and 0A to 1A current-limited power switches for each slot. This enables the controller to supply VCC and VPP voltages required by PC Cards, including memory cards, modem cards, and other I/O devices.

One of the key advantages of the MIC2564A-0BSM is its built-in fault protection. It includes over-current, short-circuit, and thermal protection, which safeguards both the power controller and the PC Card from potential damage. Additionally, the device offers under-voltage lockout (UVLO) to ensure that the power is only turned on when a sufficient supply voltage is present, preventing malfunction at low voltages.

The power controller also features a low quiescent current, making it an energy-efficient choice for battery-powered applications. The MIC2564A-0BSM supports hot insertion and removal of PC Cards, which is critical for user convenience and the flexibility of the host device.

For design engineers, the MIC2564A-0BSM simplifies the implementation of PC Card power control in their systems. Its industry-standard pinout and easy-to-use interface enable seamless integration into a wide range of designs without the need for complex programming or additional components.

Overall, the MIC2564A-0BSM from Microchip Technology is a reliable and robust solution for managing power requirements in dual-slot PC Card applications, ensuring both performance and protection.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8365 $64.2775
80+ $1.5073 $120.5840
120+ $1.4599 $175.1880
165+ $1.4126 $233.0790
215+ $1.3652 $293.5180
285+ $1.2243 $348.9255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess