EN
  • EN
  • DE

MIC2564A-0BSM-TR

Part No MIC2564A-0BSM-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Serial PCMCIA/Card Bus Power Controller / IC PCMCIA/CARDBUS DUAL 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Switch Type PCMCIA Switch
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface Serial
Voltage - Load 3.3V, 5V, 12V
Current - Output (Maximum) 120mA
Rds On (Typ) 1.3 Ohm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 788519-MIC2564A-0BSM-TR
Popularity Medium
Supply and Demand Status Balance
Family Name MIC2564A
Introduction Date September 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MIC2564A-0BSM-TR CAD Model

Description

The MIC2564A-0BSM-TR is a high-performance, integrated circuit designed by Microchip Technology, renowned for its expertise in microcontroller and analog semiconductors. This product is part of Microchip's extensive range of power management solutions and is specifically tailored for applications requiring dual-slot PC Card power interface switches.

Key Features

  • Dual-Slot Support: The MIC2564A-0BSM-TR is capable of controlling power distribution to two independent PC Card slots, making it an ideal choice for systems that need to manage multiple cards simultaneously.
  • Integrated Switching: It features built-in 0.3Ω high-side MOSFET switches, providing efficient power control with minimal voltage drop and power dissipation.
  • Programmable Current Limiting: The device offers programmable current limiting for both VCC and VPP power supplies to each slot, ensuring protection against overcurrent conditions.
  • Thermal Shutdown: With its thermal shutdown feature, the MIC2564A-0BSM-TR prevents damage from overheating by automatically turning off when the junction temperature exceeds safe limits.
  • Under-voltage Lockout: The under-voltage lockout (UVLO) function ensures that the switches remain off if the input voltage is too low, thus protecting the system and the PC cards.
  • Low Quiescent Current: Its low quiescent current helps to minimize power consumption when the device is in standby mode, contributing to energy-efficient designs.

Applications

The MIC2564A-0BSM-TR is well-suited for a variety of applications, including notebook computers, docking stations, and other systems that utilize PC Card technology. Its robust design and comprehensive feature set ensure reliable performance in these demanding environments.

Package and Availability

This product is available in the compact 10-pin MSOP (Micro Small Outline Package) and is designated with the TR suffix, indicating that it is provided in tape and reel packaging for use in automated manufacturing environments. The MIC2564A-0BSM-TR is designed for surface-mount technology (SMT) assembly processes, facilitating efficient integration into modern electronic systems.

For detailed specifications and application support, visit Microchip Technology's official website or contact their customer service for assistance.

You May Also Be Interested in

Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8365 $64.2775
80+ $1.5073 $120.5840
120+ $1.4599 $175.1880
165+ $1.4126 $233.0790
215+ $1.3664 $293.7760
285+ $1.2243 $348.9255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess