EN
  • EN
  • DE

MIC2562A-1BTS-TR

Part No MIC2562A-1BTS-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PCMCIA/CARDBUS CTRLR 16-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Switch Type PCMCIA Switch
Number of Outputs 2
Output Type N-Channel
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 200mA
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1076146-MIC2562A-1BTS-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2562A-1BTS-TR CAD Model

Description

Product Overview: MIC2562A-1BTS-TR by Microchip Technology

The MIC2562A-1BTS-TR from Microchip Technology is a robust, high-performance integrated circuit designed to manage the power requirements of various electronic devices. This compact and efficient IC is part of Microchip's portfolio of power management solutions, tailored to meet the needs of modern electronic systems.

Key Features

  • Dual-Slot PC Card Power Interface Switch: The MIC2562A-1BTS-TR is specifically engineered to handle dual-slot PC Card applications, providing a reliable power interface switch that can manage two independent card slots.
  • Independent Slot Control: Each slot can be controlled separately, allowing for flexibility and precise power management for multiple PC cards.
  • Integrated Fault Protection: The device comes with built-in over-current and thermal shutdown features, ensuring the protection of the system and the card from any power-related anomalies.
  • Low On-Resistance: The IC boasts a low on-resistance, which translates to reduced power dissipation and improved overall efficiency.
  • Charge Pump: An integrated charge pump circuit eliminates the need for external components, minimizing the PCB footprint and simplifying the design process.

Applications

The MIC2562A-1BTS-TR is suitable for a wide range of applications, particularly where PC Card power switching is required. This includes, but is not limited to, notebook computers, docking stations, and other portable devices that utilize PCMCIA or CardBus cards.

Package and Quality

Microchip Technology has packaged the MIC2562A-1BTS-TR in a compact, surface-mount 24-lead thin shrink small outline package (TSSOP), which is ideal for space-constrained applications. The product is also available in tape and reel format, denoted by the 'TR' suffix, facilitating efficient assembly for high-volume production. Moreover, the device adheres to Microchip's stringent quality standards, ensuring reliability and performance consistency.

Environmental and Regulatory Compliance

The MIC2562A-1BTS-TR is designed to comply with various environmental and regulatory standards, reflecting Microchip's commitment to sustainability and safety. Customers can rely on this product to meet their power management needs while adhering to industry best practices.

You May Also Be Interested in

ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0759
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.4016 $60.0400
59+ $1.9706 $116.2654
91+ $1.9090 $173.7190
126+ $1.8475 $232.7850
162+ $1.7859 $289.3158
217+ $1.6011 $347.4387
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess