EN
  • EN
  • DE

MIC2561-1BM

Part No MIC2561-1BM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PCMCIA CARD SW MATRIX 14-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Switch Type PCMCIA Switch
Number of Outputs 2
Output Type N-Channel
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 200mA
Rds On (Typ) 550 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-SOIC
Win Source Part Number 003504-MIC2561-1BM
Ultra Librarian 3D Model Ultra Librarian MIC2561-1BM CAD Model

Description

The MIC2561-1BM is a versatile USB power controller produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to facilitate the management of power distribution within USB systems, ensuring safe and efficient operation.

Key Features:

  • Integrated USB Switch: The MIC2561-1BM features an integrated USB switch that can handle up to 500 mA as per USB 2.0 specifications. This allows for the direct control of power to downstream USB devices.
  • Over-Current Protection: The device includes robust over-current protection to safeguard USB ports against excessive current draw that could otherwise damage the system.
  • Thermal Shutdown: With built-in thermal shutdown, the MIC2561-1BM automatically turns off power output when the junction temperature exceeds safe limits, thus protecting the circuitry from overheating.
  • Undervoltage Lockout (UVLO): The UVLO feature ensures that the device operates at a safe voltage level, preventing malfunction due to underpowering of the system.
  • Fault Reporting: The MIC2561-1BM is capable of reporting fault conditions to the host controller, which can then take appropriate action to resolve the issue.
  • Compact Packaging: Offered in a small 8-pin SOP (Small Outline Package), the MIC2561-1BM is ideal for space-constrained applications.

Applications:

The MIC2561-1BM is suitable for a wide range of USB-powered devices and applications, including:

  • Desktop and laptop computers
  • USB hubs and docking stations
  • Peripheral power management
  • Portable consumer electronics

Technical Specifications:

  • Supply Voltage: 4.5V to 5.5V
  • Output Current (Max): 500mA
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 8-pin SOP

The MIC2561-1BM USB power controller from Microchip Technology is an essential component for any design requiring reliable power management for USB devices. Its comprehensive protection features and compact design make it an excellent choice for engineers and designers looking to enhance the performance and safety of their USB applications.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4285 $64.2825
100+ $1.1722 $117.2200
155+ $1.1355 $176.0025
215+ $1.0989 $236.2635
275+ $1.0623 $292.1325
365+ $0.9524 $347.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess