EN
  • EN
  • DE

MIC2560-OBWM

Part No MIC2560-OBWM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer Microchip Technology
Win Source Part Number 319837-MIC2560-OBWM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2560-OBWM CAD Model

Description

Microchip Technology MIC2560-OBWM Overview

The MIC2560-OBWM is a versatile, high-performance integrated circuit from Microchip Technology, designed to deliver exceptional power management solutions. This compact and efficient device is tailored to meet the stringent requirements of a wide array of applications, including portable devices, computers, and industrial equipment.

Key Features

  • Integrated Power Management: The MIC2560-OBWM integrates multiple power management functions into a single chip, which can help reduce the overall component count and simplify circuit design.
  • Dual-Slot PC Card Interface: It provides an efficient and reliable interface for dual-slot PC Card applications, ensuring compatibility and ease of use with various card standards.
  • Low Quiescent Current: With its low quiescent current, the MIC2560-OBWM is an excellent choice for battery-operated devices where power conservation is critical.
  • High-Efficiency Operation: The device is engineered for high-efficiency operation, which helps to minimize heat generation and power loss, contributing to longer battery life and improved system reliability.
  • Programmable Current Limiting: The MIC2560-OBWM features programmable current limiting to protect the power supply and connected devices from overcurrent conditions.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection safeguards the device and the system from damage due to overheating.

Applications

The MIC2560-OBWM is suitable for a broad range of applications that demand reliable power management. Its dual-slot PC Card interface makes it particularly well-suited for use in laptop computers, docking stations, and other portable computing devices. Additionally, its high-efficiency and low-power characteristics make it an ideal choice for battery-powered devices and industrial equipment that require stable and efficient power distribution.

Technical Specifications

The MIC2560-OBWM operates over a wide voltage range and is available in a compact package. Detailed technical specifications, including electrical characteristics, pin configurations, and package details, can be obtained from the Microchip Technology datasheet for the MIC2560-OBWM.

For more information or to discuss your specific application needs, please contact Microchip Technology directly or visit their website to access datasheets, reference designs, and additional resources.

You May Also Be Interested in

NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess