EN
  • EN
  • DE

MIC2550AYML25

Part No MIC2550AYML25
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC USB TRANSCEIVER 14-MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 200mV
Data Rate 12Mbps
Supply Voltage - Operating 4 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-MLF (2.5x2.5)
Win Source Part Number 044726-MIC2550AYML25
Ultra Librarian 3D Model Ultra Librarian MIC2550AYML25 CAD Model

Description

Microchip Technology's MIC2550AYML25 USB Transceiver

The MIC2550AYML25 from Microchip Technology is a high-quality, low-power, full-speed USB transceiver designed to provide a seamless interface between USB devices and the host. This versatile component is a vital part of any USB connectivity solution, and it is specifically tailored to meet the rigorous demands of portable and battery-powered applications where power efficiency and space constraints are of paramount importance.

Constructed with cutting-edge technology, the MIC2550AYML25 supports full-speed USB communication, ensuring fast and reliable data transfer at 12 Mbps. The transceiver is compliant with the USB 2.0 specification, guaranteeing compatibility with a wide range of USB devices and host controllers. Its robust design allows for the direct connection to the USB D+ and D- data lines, providing a highly integrated solution that simplifies the design process for engineers.

The device features a unique, automatic detection and negotiation of USB speed, which allows for seamless operation without the need for external user intervention. This auto-speed selection ensures that the transceiver can adapt to the connected device's speed, making it a highly flexible solution for multi-speed USB environments.

With its low operating voltage ranging from 3.0V to 3.6V, the MIC2550AYML25 is optimized for power-sensitive applications. Its low-power consumption is further enhanced by an intelligent power-down feature that reduces power usage when the USB interface is inactive, thereby extending battery life in portable devices.

The MIC2550AYML25 is available in a compact 25-lead MLF® package, making it an excellent choice for space-constrained applications. The small footprint of the package allows for a more efficient use of PCB space, enabling designers to create more compact and sleek designs without compromising on performance.

In summary, the MIC2550AYML25 from Microchip Technology is a sophisticated USB transceiver that provides a high-speed, low-power, and space-efficient solution for a variety of USB connectivity needs. Its compliance with USB 2.0 standards, automatic speed selection, and power-saving features make it an ideal choice for designers looking to enhance their USB-enabled devices.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess