EN
  • EN
  • DE

MIC25400YML-TR

Part No MIC25400YML-TR
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BUCK PWM VM 24MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Non-Isolated
Topology Buck
Supply Voltage - Operating 4.5 V to 13.2 V
Duty Cycle 75%
Frequency - Switching 1MHz
Fault Protection Current Limiting
Control Features Power Good
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 24-MLF (4x4)
Win Source Part Number 003475-MIC25400YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC25400YML-TR CAD Model

Description

Microchip Technology MIC25400YML-TR Product Overview

The MIC25400YML-TR from Microchip Technology is a high-performance, integrated circuit designed for advanced power management applications. This versatile device is a part of Microchip's extensive range of power solutions, engineered to meet the rigorous demands of modern electronic systems. The MIC25400YML-TR is specifically tailored to provide efficient and reliable power distribution, making it an ideal choice for a wide array of applications, including consumer electronics, industrial control systems, and telecommunications equipment.

Key Features

  • High Efficiency: The MIC25400YML-TR is designed to operate with high efficiency, reducing power losses and improving overall system performance.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and ensuring compatibility with diverse system designs.
  • Adjustable Output Voltage: This device offers an adjustable output voltage, providing flexibility in customizing the power supply to meet specific requirements of the load.
  • Thermal Protection: It includes thermal protection features that safeguard the device and the system from overheating, enhancing reliability and longevity.
  • Compact Package: The MIC25400YML-TR comes in a compact MLF® package, optimizing board space and simplifying the design process.

Applications

With its robust feature set, the MIC25400YML-TR is suitable for a variety of applications, including:

  • Power supply modules
  • Battery-powered devices
  • Networking and communication equipment
  • Industrial and automation systems
  • Portable consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC25400YML-TR is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected from Microchip products. Customers can trust in the reliability and performance of the MIC25400YML-TR for their critical power management needs.

Ordering Information

The MIC25400YML-TR is available in tape and reel packaging, facilitating efficient handling and assembly during the manufacturing process. For detailed specifications, technical documentation, and ordering information, customers are encouraged to visit the official Microchip Technology website or contact their local Microchip sales representative.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2122 $58.9708
34+ $3.4561 $117.5074
52+ $3.3481 $174.1012
72+ $3.2402 $233.2944
93+ $3.1321 $291.2853
124+ $2.8082 $348.2168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess