The ATV750-25DC is a high-performance, programmable logic device (PLD) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of the Atmel legacy SPLD family, which is designed to meet the needs of high-speed digital systems while offering the flexibility of custom logic without the high cost and extended lead times of custom ASIC designs.
Built on a CMOS EPROM process, the ATV750-25DC offers a versatile solution for hardware designers looking to integrate complex logic functions into their systems. This device is characterized by its 24-pin DIP (Dual In-line Package) form factor, making it suitable for breadboard prototyping as well as final production PCBs. With a 25ns propagation delay, the ATV750-25DC provides the speed needed for critical timing applications.
The ATV750-25DC features a user-programmable matrix, which allows for the implementation of custom logic functions. It supports up to 10 inputs and 8 I/O pins, giving designers the flexibility to configure the device for a wide range of applications. The I/O pins are bidirectional and can be individually configured as inputs or outputs, depending on the specific needs of the circuit.
Programming the ATV750-25DC is straightforward, thanks to the user-friendly software tools provided by Microchip. These tools enable designers to quickly define the logic functions and program the device either in-system or with a dedicated programmer. Once programmed, the device's non-volatile memory ensures that the logic configuration is retained even after power is removed, allowing for immediate operation upon power-up.
The ATV750-25DC is an ideal choice for applications requiring complex logic integration with minimal power consumption and a small footprint. Its robustness and reliability make it suitable for a variety of industrial, automotive, and consumer electronics applications, where long-term operation is a critical factor.
In summary, the ATV750-25DC from Microchip Technology is a versatile and reliable PLD that provides designers with the ability to create custom logic solutions that are both cost-effective and time-efficient.