The MIC24LCS21AT/SN is a high-performance, serial EEPROM device from Microchip Technology, designed to provide efficient non-volatile memory storage solutions for a wide range of applications. This device is part of Microchip's serial EEPROM product line, known for its reliability and ease of use.
Key Features:
- Memory Size: The MIC24LCS21AT/SN offers a 2-Kbit (256 x 8) memory size, which is ideal for storing configuration data, calibration settings, and small application logs.
- Interface: It utilizes the I²C (Inter-Integrated Circuit) bus interface, which is a popular serial communication protocol that allows multiple slave devices to be controlled by a single master.
- Operating Voltage: The device operates within a voltage range of 2.5V to 5.5V, making it suitable for various low-power and standard applications.
- Operating Temperature: With an industrial temperature range of -40°C to +85°C, the MIC24LCS21AT/SN is designed to perform reliably in harsh environmental conditions.
- Packaging: It comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is a compact and surface-mountable form factor.
- Write Cycle Time: The EEPROM features a fast write cycle time of 5 ms (max), allowing for quick data updates and minimal system downtime.
- Endurance: It has a high endurance of 1 million write cycles per byte, ensuring a long operational lifespan for the memory cells.
- Data Retention: The device guarantees data retention of more than 200 years, providing a stable and reliable storage solution over extended periods.
Applications:
The MIC24LCS21AT/SN is versatile and can be used in various applications such as consumer electronics, industrial control systems, smart cards, wireless devices, and medical equipment. Its robust design and reliable data retention make it an excellent choice for any application requiring a dependable non-volatile memory solution.