EN
  • EN
  • DE

MIC24LC21P

Part No MIC24LC21P
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 229286-MIC24LC21P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC24LC21P CAD Model

Description

Microchip Technology MIC24LC21P Product Overview

The MIC24LC21P is a high-performance, serial Electrically Erasable PROM (EEPROM) from the renowned manufacturer, Microchip Technology. This device is designed to provide a flexible and reliable non-volatile memory solution for a wide range of applications. With a memory size of 2 Kbits, it offers ample storage for configuration parameters, device identification, and calibration data, making it ideal for use in various electronic systems.

Featuring an I2C-compatible interface, the MIC24LC21P allows for simple integration into existing designs, enabling seamless communication with microcontrollers and processors. The device supports a standard (100 kHz), fast (400 kHz), and high-speed (1 MHz) I2C protocol, providing versatility for both low-speed and high-speed applications. Its low-power design ensures minimal power consumption, making it suitable for battery-operated and power-sensitive devices.

The MIC24LC21P operates across a wide voltage range of 2.5V to 5.5V, accommodating various logic levels and system requirements. This flexibility ensures compatibility with both 3.3V and 5V systems without the need for level shifters, simplifying design and reducing component count. The device also features a write protect pin, which can be used to prevent accidental overwrites and data corruption, enhancing data integrity and reliability.

With its small 8-pin PDIP, SOIC, or TSSOP packaging options, the MIC24LC21P is a compact solution that fits easily into space-constrained applications. The EEPROM is also designed for endurance, capable of withstanding up to 1 million write cycles and retaining data for over 200 years, ensuring the longevity and durability of the data stored within.

In summary, the Microchip Technology MIC24LC21P EEPROM is a versatile, high-quality memory component that offers robust data storage capabilities. Its compatibility with I2C, wide voltage range, low power consumption, and compact packaging make it an excellent choice for designers seeking a reliable and efficient non-volatile memory solution.

You May Also Be Interested in

ESMT
Lowest to $1.0845
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
EliteMT
Lowest to $1.3456
ESMT
Need more? Email Us
STMicroelectronics
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
Coilcraft
Lowest to $1.5451

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess