EN
  • EN
  • DE

MIC24LC194T-I/SN

Part No MIC24LC194T-I/SN
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 229284-MIC24LC194T-I/SN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC24LC194T-I/SN CAD Model

Description

Microchip Technology MIC24LC194T-I/SN EEPROM

The MIC24LC194T-I/SN is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed for a wide range of applications, this EEPROM device offers a convenient and robust storage solution for various data storage requirements.

Key Features:

  • Memory Size: The MIC24LC194T-I/SN provides a substantial storage capacity, making it suitable for storing configuration data, calibration data, and various user-specific data.
  • Serial Interface: It features a serial I2C interface, allowing for simple and efficient integration into a variety of microcontroller-based systems with minimal pin count requirements.
  • Operating Voltage: The device operates over a broad voltage range, ensuring compatibility with both 5V and lower voltage systems, thus offering flexibility for various design specifications.
  • Temperature Range: With an industrial temperature range, this EEPROM can reliably operate in environments with extreme temperature conditions, making it ideal for industrial and automotive applications.
  • Write Protect: A hardware write-protect feature provides an additional layer of data security, preventing unintended changes to the memory contents.
  • Packaging: The device comes in a space-saving surface-mount SOIC (Small Outline Integrated Circuit) package, which is suitable for automated assembly processes and compact PCB layouts.
  • Endurance: The MIC24LC194T-I/SN boasts a high endurance level, with a large number of write cycles, ensuring data retention and reliability over an extended period.

This EEPROM is an excellent choice for designers seeking a non-volatile memory component that is both durable and easy to use. Its compatibility with I2C serial protocols allows for seamless integration into existing designs, reducing development time and simplifying product updates. Whether used in consumer electronics, automotive systems, or industrial controls, the MIC24LC194T-I/SN from Microchip Technology provides a dependable and flexible solution for your data storage needs.

You May Also Be Interested in

Coilcraft
Lowest to $1.5451
EliteMT
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ESMT
Lowest to $1.0845
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Agere Systems
Need more? Email Us
ESMT
Need more? Email Us
EliteMT
Lowest to $1.3456
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess