Microchip Technology MIC24LC02BT-I/SN
The MIC24LC02BT-I/SN is a 2Kb I2C™ compatible Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed for optimal storage solutions in a wide range of electronic applications. This device operates on a voltage range of 2.5V to 5.5V, making it suitable for various low-power and standard devices.
Key Features:
- Memory Size: 2 Kbit (256 x 8)
- Interface Type: I2C (2-Wire)
- Operating Voltage: 2.5V to 5.5V, accommodating a range of power requirements for diverse applications.
- Speed: Supports a data transfer rate of up to 400 kHz, allowing efficient communication with microcontrollers and other digital systems.
- Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.
- Packaging: The device comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and suitable for automated assembly processes.
- Write Protect: Features a hardware write-protect pin for preventing inadvertent writes, which enhances data security.
- Endurance: High reliability with a write endurance of one million cycles and a data retention period of over 200 years.
Applications:
The MIC24LC02BT-I/SN is versatile and can be used in a variety of applications, including:
- Consumer electronics
- Industrial automation
- Automotive systems
- Medical devices
- Smart cards
- Network devices
- And many other applications where a reliable and low-power non-volatile memory is required.
Microchip's commitment to quality ensures that the MIC24LC02BT-I/SN EEPROM provides a reliable and durable storage solution for both simple and complex electronic systems. Whether you're developing a new product or upgrading an existing one, the MIC24LC02BT-I/SN offers the performance and reliability that designers and engineers expect from a leading semiconductor manufacturer.