EN
  • EN
  • DE

MIC2310-1ZTS-TR

Part No MIC2310-1ZTS-TR
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTLR 2CHAN 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Supply Voltage - Operating 10.8 V to 13.2 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 10mA
Mounting SMD (SMT)
Case / Package 24-TSSOP
Feature Pins CPRIMARY, CRETRYM, CSLEW, DISCH, ENABLE, HW_FLT, (I_FLT, /I_FLT), OVP, (PWRGD, /PWRGD), S0, S1, SOURCE, UVLO, VISS, VREG
Win Source Part Number 129047-MIC2310-1ZTS-TR
Ultra Librarian 3D Model Ultra Librarian MIC2310-1ZTS-TR CAD Model

Description

The MIC2310-1ZTS-TR from Microchip Technology is a high-performance, single-channel Power Distribution Switch designed for applications that require efficient power management. This device is particularly suited for USB and other hot-swap applications where a load needs to be turned on and off in a controlled manner.

Key Features

  • Integrated Single Channel: The MIC2310-1ZTS-TR comes with a single integrated channel for power distribution, simplifying design and reducing component count.
  • High-Side Switch: As a high-side switch, this device allows current to flow when the switch is closed, ensuring minimal voltage drop across the switch and providing a more efficient power path.
  • Over-Current Protection: The device features built-in over-current protection to safeguard the system and the load from damage due to excessive currents.
  • Thermal Shutdown: Thermal shutdown functionality is included to prevent overheating, enhancing system reliability and longevity.
  • Under-Voltage Lockout (UVLO): The MIC2310-1ZTS-TR includes an under-voltage lockout feature that ensures the switch remains off if the input voltage is below a certain threshold, protecting the device and the system.
  • Controlled Rise Time: The switch has a controlled rise time to reduce inrush current, which is particularly important in USB power applications to meet USB specifications.
  • Active High Enable: The enable input is active high, which means the device is turned on when the enable pin is driven to a high voltage level.
  • Low Quiescent Current: Designed for energy efficiency, the MIC2310-1ZTS-TR boasts a low quiescent current, reducing power consumption when the switch is in the off state.
  • Small Package: Available in a small, lead-free 6-pin thin SOT-23 package, the MIC2310-1ZTS-TR is ideal for space-constrained applications.

Applications

The MIC2310-1ZTS-TR is versatile and can be used in a variety of applications, including:

  • USB Hubs, Peripherals, and Portable Devices
  • Hot-Swap Power Supplies
  • Power Distribution Switches
  • Battery-Charging Circuits
  • General Purpose Power Distribution

With its robust protection features and efficient power management capabilities, the MIC2310-1ZTS-TR from Microchip Technology is an excellent choice for designers looking to implement a reliable power distribution solution in their electronic systems.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess