EN
  • EN
  • DE

MIC2298-15YMLTR

Part No MIC2298-15YMLTR
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description 3.5 AMP MINIMUM, 1 MHZ BOOST HIG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Microchip Technology
Package Bulk
Product Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 2.5V
Voltage - Supply (Max) 10V
Voltage - Output 15V
Current - Output / Channel 3.5A (Switch)
Frequency 1MHz
Dimming PWM
Applications Camera Flash
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 12-VFDFN Exposed Pad, 12-MLF®
Supplier Device Package 12-MLF™ (3x3)
Base Product Number MIC2298
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 759713-MIC2298-15YMLTR
Ultra Librarian 3D Model Ultra Librarian MIC2298-15YMLTR CAD Model

Description

Product Overview: MIC2298-15YMLTR from Microchip Technology

The MIC2298-15YMLTR is a high-efficiency, integrated switch, pulse-width modulation (PWM) boost regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and powerful component is ideal for applications requiring high voltage outputs from low voltage inputs in a space-constrained environment.

Key Features

  • Output Voltage: The MIC2298-15YMLTR is capable of delivering a fixed output voltage of 1.5V, which is suitable for powering low-voltage electronics.
  • High Efficiency: With its integrated 1.2A switch, the device can achieve efficiencies up to 96%, minimizing power loss and heat generation.
  • Adjustable Output: Users can adjust the output voltage from 1.5V to as high as 34V by using external resistors, providing flexibility for various design requirements.
  • Small Form Factor: The device comes in a compact 10-pin 3x3mm MLF® package, which is perfect for space-sensitive applications.
  • Frequency Operation: It operates at a fixed frequency of 1.2MHz, allowing the use of small external components, thereby reducing noise and further saving on board space.

Applications

The MIC2298-15YMLTR is versatile and can be used in a variety of applications, such as:

  • LED lighting and backlighting for LCD displays
  • Battery-powered equipment
  • Portable media players
  • Handheld devices

Protection Features

Safety and reliability are paramount, and the MIC2298-15YMLTR incorporates several protection features:

  • Thermal Shutdown: The device includes thermal shutdown protection to prevent overheating.
  • Under-Voltage Lockout (UVLO): This feature ensures the regulator operates only when the input voltage is within an acceptable range.
  • Current Limiting: To protect against overcurrent conditions, the device has built-in current limiting.

Overall, the MIC2298-15YMLTR boost regulator from Microchip Technology offers a combination of compact size, high efficiency, and versatility, making it an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0778 $50.7780
25+ $4.1664 $104.1600
38+ $4.0362 $153.3756
52+ $3.9060 $203.1120
67+ $3.7758 $252.9786
89+ $3.3852 $301.2828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess