EN
  • EN
  • DE

MIC2291-15YML-TR

Part No MIC2291-15YML-TR
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 1.2A 8MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.2A (Switch) 8-MLF® (2x2)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-VFDFN Exposed Pad, 8-MLF®
Case / Package 8-MLF® (2x2)
Family Name MIC2291
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-1733-6, MIC229115YMLTR, 576-1733-2, 1611-MIC2291-15YML-DKRINACTIVE, 1611-MIC2291-15YML-DKR, 1611-MIC2291-15YML-CT, MIC2291-15YMLTR-ND, MIC2291-15YMLTR, 1611-MIC2291-15YML-DKR-ND, 576-1733-1
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927037-MIC2291-15YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2291-15YML-TR CAD Model

Description

The MIC2291-15YML-TR from Microchip Technology is a high-performance, pulse-width modulation (PWM), white LED driver that is optimized for portable applications. It is designed to drive high-brightness LEDs with a constant current for uniform intensity. The device operates from a 2.7V to 10V input voltage range, making it suitable for a wide array of battery-operated devices.

Key Features:

  • High Efficiency: The MIC2291-15YML-TR is capable of up to 94% efficiency, which helps in maximizing battery life in portable applications.
  • Adjustable Output Current: It allows for precise control of LED current, which can be set with an external resistor.
  • Internal Switch: The device includes a 1.2A internal switch, which minimizes the need for external components and reduces the overall solution footprint.
  • Dimming Control: Offers a wide range PWM dimming capability, enabling flexibility in controlling the brightness of the connected LEDs.
  • Thermal Protection: Built-in thermal shutdown protection ensures that the device and your system are protected from overheating.
  • Frequency Operation: Operates at a fixed frequency of 1.2MHz, which allows the use of small external components, reducing noise and further saving on board space.

Applications:

  • LED Backlighting for LCD Displays
  • Portable Lighting
  • General Purpose LED Illumination
  • Battery-Powered Equipment

Package and Availability:

The MIC2291-15YML-TR is available in a compact 10-pin 3x3mm MLF® package, making it ideal for space-constrained applications. It is supplied in tape and reel packaging, which facilitates easy integration into automated manufacturing processes. The "TR" suffix indicates that the product is provided in tape and reel format, which is typical for surface mount technology components used in high volume production.

With its high efficiency, small footprint, and comprehensive protection features, the MIC2291-15YML-TR is an excellent choice for designers looking to enhance the performance and battery life of their portable LED applications.

You May Also Be Interested in

SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess