Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 10V
Output Voltage 15V
Channel Output Current 750mA (Switch)
Frequency 1.2MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 044718-MIC2289-15BML TR
Ultra Librarian 3D Model Ultra Librarian MIC2289-15BML TR CAD Model

Description

The MIC2289-15BML TR from Microchip Technology is a high-performance, pulse-width modulated (PWM), white LED driver that is designed to drive high-brightness LEDs with efficiency and precision. This compact and efficient integrated circuit (IC) is suitable for a wide range of applications, including portable devices, backlighting in LCD displays, and general LED illumination solutions.

Key Features

  • High Efficiency: The MIC2289-15BML TR offers up to 94% efficiency, which helps to minimize power loss and extend battery life in portable applications.
  • Adjustable Output Voltage: The device supports an adjustable output voltage up to 34V, enabling it to drive multiple LEDs in series for consistent brightness and improved performance.
  • Internal Switch: It includes an internal 34V/1.2A switch, which reduces the need for external components and simplifies the design process.
  • Dimming Control: The IC features a 1% to 100% PWM dimming capability, providing precise control over the brightness of the LEDs.
  • Compact Package: The MIC2289-15BML TR is available in a small 10-lead 3mm x 3mm MLF® package, making it ideal for space-constrained applications.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, enhancing reliability and longevity.

Applications

  • Mobile Phones and Smart Devices
  • GPS Units
  • Digital Cameras
  • Portable Media Players
  • Handheld Gaming Devices
  • LED Backlighting for LCDs

The MIC2289-15BML TR is a versatile LED driver that offers a high level of integration, making it a perfect choice for designers looking to enhance the performance and efficiency of their LED lighting solutions. Its robust feature set and ease of use make it an excellent option for a variety of portable and fixed applications where space and power efficiency are critical.

You May Also Be Interested in

Taiwan Semiconductor
IC LED DRIVER RGLTR 2A 8SOP
Need more? Email Us
ECAD model for TS19377CS RLG
Texas Instruments
Synchronous Boost LED Flash Driver
Lowest to $1.2339
ECAD model for LM3642TLE-LT
New Japan Radio
Full Color LED Controller Driver with PWM Control
Need more? Email Us
ECAD model for NJU6060V
Texas Instruments
IC LED DRV RGLTR PWM 20DSBGA
Need more? Email Us
ECAD model for TPS61311YFFT
Rohm Semiconductor
White Backlight LED Driver for Medium to Large LCD Panels (Switching Regulator Type)
Lowest to $7.1510
ECAD model for BD6142AMUV
National Semiconductor (TI)
IC LED DRVR RGLTR PWM 25DSBGA
Need more? Email Us
ECAD model for LP8550TLX-A/NOPB
Intersil
IC LED DRIVER OFFL TRIAC 16QSOP
Need more? Email Us
ECAD model for ISL1904FAZ-T7A
Renesas Electronics America
16-BIT LED DRIVER WITH SHIFT REGISTER AND LATCH
Need more? Email Us
ECAD model for R8A66161DD
Analog Devices Inc.
IC LED DRVR CTRLR PWM 2.3A 28QFN
Lowest to $14.5057
ECAD model for LT3922HUFD#PBF

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention