EN
  • EN
  • DE

MIC2097-1YMT-TR

Part No MIC2097-1YMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DISTRIBUTION SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.1A
Rds On (Typ) 170 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 6-MLF (1.6x1.6)
Win Source Part Number 117249-MIC2097-1YMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC2097-1YMT-TR CAD Model

Description

Introducing the MIC2097-1YMT-TR from Microchip Technology

The MIC2097-1YMT-TR is a high-performance, integrated power distribution switch from the reputable manufacturer, Microchip Technology. This device is designed to provide a reliable and efficient solution for power management in a wide range of electronic applications. With its compact size and robust feature set, the MIC2097-1YMT-TR is an ideal choice for designers looking to optimize their power distribution systems.

This power switch is housed in a small 6-pin Thin SOT-23 package, making it suitable for space-constrained applications. Its input voltage range spans from 2.7V to 5.5V, allowing for flexibility in various operating environments. The MIC2097-1YMT-TR is capable of delivering a continuous output current of up to 2.7A, which makes it well-suited for powering USB peripherals, portable devices, and other medium-power load applications.

One of the key features of the MIC2097-1YMT-TR is its built-in over-current protection, which safeguards connected devices against excessive current draw that could otherwise lead to damage. Additionally, the device includes thermal shutdown protection, which prevents overheating by automatically turning off the power switch if the temperature exceeds a certain threshold. This dual-layered protection scheme ensures reliable operation and extends the lifespan of both the power switch and the connected components.

The device also boasts a fast transient response, which is critical for maintaining voltage stability during sudden changes in load. This feature ensures that sensitive electronic components receive a consistent power supply without suffering from glitches or brownouts. Furthermore, the MIC2097-1YMT-TR includes an under-voltage lockout (UVLO) feature, which turns off the output when the input voltage falls below a specified threshold, thus protecting the system from operating under sub-optimal power conditions.

For designers and engineers looking for a power distribution switch with a strong feature set and a compact footprint, the MIC2097-1YMT-TR from Microchip Technology is an excellent choice. Its reliability, efficiency, and advanced protection mechanisms make it a versatile component for a variety of power management applications.

You May Also Be Interested in

Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8940 $56.8200
65+ $1.5541 $101.0165
100+ $1.5055 $150.5500
140+ $1.4569 $203.9660
180+ $1.4084 $253.5120
240+ $1.2627 $303.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 739 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess