EN
  • EN
  • DE

MIC2076-2YM TR

Part No MIC2076-2YM TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer Microchip Technology
Win Source Part Number 319728-MIC2076-2YM TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2076-2YM TR CAD Model

Description

The MIC2076-2YM TR from Microchip Technology is a robust, high-performance single-channel power distribution switch optimized for USB and other hot-swap applications. This device is part of Microchip's portfolio of power management solutions designed to make electronic systems more reliable and efficient.

Key Features

  • Integrated Single Channel: The MIC2076-2YM TR is designed to control a single USB port, providing power distribution and overcurrent protection for sensitive electronics.
  • Current Limiting: It offers programmable current limiting to protect the host device from overcurrent conditions. This feature ensures safe operation under various load conditions.
  • Thermal Shutdown: With built-in thermal shutdown protection, the device automatically turns off power output if it detects excessive temperature, safeguarding the system from thermal damage.
  • Fast Short-Circuit Response: The MIC2076-2YM TR reacts quickly to short-circuit conditions, minimizing the risk of damage to the power switch and downstream components.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the power switch operates only when the input voltage is within an acceptable range, preventing malfunction due to undervoltage conditions.
  • Status Flag: An open-drain status flag output provides a real-time indication of fault conditions, allowing for immediate system response.
  • Reverse Current Blocking: This device prevents reverse current flow from the load to the input when the switch is turned off, further protecting the upstream power source.

Applications

The MIC2076-2YM TR is ideally suited for a wide range of applications, particularly where USB power distribution and device protection are critical. It is commonly used in:

  • USB Hubs
  • Desktop and Notebook Computers
  • Peripheral Power Management
  • Hot-Swap Power Supplies

Product Specifications

The MIC2076-2YM TR is available in a small form-factor SOIC-8 package, making it suitable for space-constrained applications. It operates over a wide voltage range and has an ambient temperature range suitable for commercial and industrial applications.

Ordering Information

To order or inquire about the MIC2076-2YM TR, customers can contact Microchip Technology or visit their official website. The device is also available through authorized distributors, where it can be purchased in tape and reel format for use in automated manufacturing environments.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,150 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess