EN
  • EN
  • DE

MIC2075-1BM

Part No MIC2075-1BM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DISTRIBUTION SW SGL 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 90 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 109359-MIC2075-1BM
Ultra Librarian 3D Model Ultra Librarian MIC2075-1BM CAD Model

Description

Product Overview: MIC2075-1BM from Microchip Technology

The MIC2075-1BM is a robust, single-channel integrated circuit (IC) power distribution switch from the renowned manufacturer, Microchip Technology. This high-quality component is designed to provide a power management solution that is both efficient and reliable for a wide variety of applications.

Key Features

  • Current Limiting: The MIC2075-1BM offers an adjustable current limit feature, providing protection against overcurrent conditions which can be tailored to specific application needs.
  • Thermal Shutdown: With built-in thermal shutdown, the device ensures protection against excessive temperature rises, enhancing the safety and longevity of the application.
  • Under-voltage Lockout (UVLO): The UVLO feature prevents the switch from turning on when the input voltage is below a certain threshold, ensuring stable operation.
  • Fast Transient Response: This switch is capable of handling fast transients, which is critical for maintaining stable voltage levels in dynamic load conditions.
  • Controlled Rise Time: The MIC2075-1BM is engineered to have a controlled output rise time, reducing inrush current and the potential for system voltage droop.

Applications

The MIC2075-1BM is a versatile component suitable for a broad range of applications, including:

  • USB hubs and peripherals
  • Hot-swap supplies
  • Power distribution systems
  • Portable electronic devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC2075-1BM is no exception. This power distribution switch has been rigorously tested to meet high standards of performance and reliability, ensuring that it meets the needs of even the most demanding applications.

Environmental Compliance

The MIC2075-1BM is designed with environmental compliance in mind. It is RoHS compliant, which means it adheres to restrictions on the use of certain hazardous substances in electrical and electronic equipment.

With its combination of features, the MIC2075-1BM from Microchip Technology stands out as an excellent choice for designers looking to implement a safe, reliable, and efficient power distribution switch in their next project.

You May Also Be Interested in

NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess