Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr TE Connectivity AMP Connectors
Series Micro Quadlok
Package Bulk
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.100" (2.54mm)
Number of Positions 3
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole, Right Angle
Termination Solder
Fastening Type Latch Holder
Contact Length - Mating 0.264" (6.70mm)
Contact Length - Post 0.122" (3.10mm)
Insulation Height 0.244" (6.20mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish - Post Tin
Contact Material Bronze
Insulation Material Polybutylene Terephthalate (PBT), Glass Filled
Features Board Guide
Temperature Range - Operating -40°C ~ 120°C
Insulation Color Black
Base Product Number 368312
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names -368312-1-SI,-368312-1-CSI,A142561,-368312-1-LSI
Standard Package 2,500
Win Source Part Number 982990-368312-1
Ultra Librarian 3D Model Ultra Librarian 368312-1 CAD Model

Description

The Micro Quadlok is a connector with 3 positions from TE Connectivity AMP Connectors.

  • Connector Type: Header
  • Contact Type: Male pin
  • Positions Loaded: All
  • Rows: 1
  • Termination: Solder
  • Fastening Type: Latch Holder
  • Package: Bulk
  • Standard Package: 2,500
  • Contact Material: Bronze
  • Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
  • Style: Board to cable/wire
  • Pitch-Mating: 0.100" (2.54mm)
  • Contact Finish-Mating: Tin
  • Contact Finish-Post: Tin
  • Insulation Color: Black
  • Mounting Type: Through Hole, Right Angle
  • Shrouding: Shrouded - 4 Wall
  • Contact Length-Post: 0.122" (3.10mm)
  • Insulation Height: 0.244" (6.20mm)
  • Contact Shape: Square
  • Temperature Range: -40°C ~ 120°C
  • MSL Level: 1 (Unlimited)
  • ECCN: EAR99

You May Also Be Interested in

Hirose Electric Co Ltd
CONN RCPT HSG FMALE 24POS PNL MT
Need more? Email Us
ECAD model for JR25RK-24SC
Hirose Electric Co Ltd
CONN PLUG HSG FMALE 4POS INLINE
Lowest to $16.6519
ECAD model for HR10A-7P-4SC(73)
Amphenol Aerospace Operations
CONN RCPT HSG MALE 53POS PNL MT
Need more? Email Us
ECAD model for TVPS00RF-23-53P-LC
Amphenol Industrial Operations
CONN RCPT HSG FMALE 37POS PNL MT
Need more? Email Us
ECAD model for GTC030-28-21SW-LC
TE Connectivity
CONN RCPT HSNG MALE 16POS PNL MT
Need more? Email Us
ECAD model for HD34-24-16PN
Milnec
38999 SERIES III RECEPTACLE
Need more? Email Us
ECAD model for D38999/32W15R
TE Connectivity
CONN PLUG HSG FMALE 21POS INLINE
Need more? Email Us
ECAD model for HD36-18-21SN-059
TE Connectivity
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
ECAD model for 182651-1
TE Connectivity
CONN RCPT HSG MALE 21POS PNL MNT
Need more? Email Us
ECAD model for HD34-24-21PN-059

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3433 $51.4950
355+ $0.2817 $100.0035
550+ $0.2729 $150.0950
760+ $0.2641 $200.7160
980+ $0.2553 $250.1940
1,315+ $0.2289 $301.0035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 150 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention