EN
  • EN
  • DE

MIC2042-2YMTR

Part No MIC2042-2YMTR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description SINGLE CHANNEL, HIGH CURRENT, LO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Microchip Technology
Package Bulk
Product Status Active
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 1.6V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 3A
Rds On (Typ) 40mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number MIC2042
Standard Package 249 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 884633-MIC2042-2YMTR
Ultra Librarian 3D Model Ultra Librarian MIC2042-2YMTR CAD Model

Description

Product Overview: MIC2042-2YMTR by Microchip Technology

The MIC2042-2YMTR is a high-performance, integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular product is part of their MIC204x family, which consists of high-side power distribution switches optimized for general-purpose power distribution in systems where protection and control are essential.

Key Features

  • Current Limiting: The device offers programmable current limiting to protect the power source from excessive loads that could cause damage or reduce system reliability.
  • Thermal Shutdown: With a built-in thermal shutdown feature, the MIC2042-2YMTR provides additional protection by automatically turning off the output if the temperature exceeds a safe threshold, preventing overheating.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the supply voltage is within an acceptable range, which helps prevent malfunctions caused by low voltage conditions.
  • Reverse Current Blocking: This function prevents current from flowing backward into the source when the switch is off, thereby protecting the upstream components from potential damage.

Applications

The MIC2042-2YMTR is versatile and can be used in a broad range of applications. It is particularly suitable for USB and other hot-swap applications where the safe insertion and removal of peripherals are required. Additionally, it is ideal for power distribution tasks in consumer electronics, computers, and industrial systems where controlled power management is necessary.

Package and Availability

The device comes in a compact, surface-mount package that is RoHS compliant, ensuring it meets the latest environmental standards for electronic components. The MIC2042-2YMTR is available in tape and reel format, making it suitable for automated manufacturing processes.

Overall, the MIC2042-2YMTR from Microchip Technology is a reliable and robust solution for managing power distribution with precision and safety. Its comprehensive feature set ensures that it can meet the needs of various applications while maintaining system integrity and performance.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7223 $59.8906
52+ $2.2338 $116.1576
81+ $2.1633 $175.2273
111+ $2.0940 $232.4340
143+ $2.0247 $289.5321
191+ $1.8145 $346.5695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess