EN
  • EN
  • DE

MIC2042-2BTS

Part No MIC2042-2BTS
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Single Channel, High Current, Low Voltage, Protected Power Distribution Switch | IC DISTRIBUTION SW SGL 14-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 0.8V ~ 5.5V
Supply Voltage 1.6V ~ 5.5V
Current - Output (Maximum) 3A
Rds On 40mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number MIC2042
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1222059-MIC2042-2BTS
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2042-2BTS CAD Model

Description

Microchip Technology's MIC2042-2BTS: A High-Efficiency Power Distribution Switch

The MIC2042-2BTS is a state-of-the-art power distribution switch designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of the MIC2042 series and is specifically engineered to provide a high-efficiency power management solution for a wide range of applications.

The MIC2042-2BTS is a single-channel, integrated high-side power switch optimized for self-powered and bus-powered Universal Serial Bus (USB) applications. It is designed to operate between 2.7V and 5.5V, making it suitable for low-voltage operations and compatible with various USB standards, including USB 1.1 and USB 2.0.

One of the key features of the MIC2042-2BTS is its built-in over-current protection, which safeguards the device and the downstream components from damage due to excessive current flow. Additionally, it offers thermal shutdown protection, which prevents overheating by automatically turning off the power switch if the temperature exceeds a certain threshold. This ensures reliable performance and extends the lifespan of the product.

The MIC2042-2BTS also boasts a fault status flag that provides real-time feedback in case of an over-current event or thermal shutdown. This feature enables system designers to implement error handling routines that can quickly address and resolve power-related issues, enhancing the overall system stability.

With its low quiescent current and low-voltage drop across the switch, the MIC2042-2BTS is designed for applications that require efficient power distribution with minimal power loss. This makes it an ideal choice for portable devices, such as smartphones, tablets, and other USB peripherals, where power efficiency is crucial for battery life.

Furthermore, the MIC2042-2BTS comes in a compact SOT-23-5 package, which is perfect for space-constrained applications. Its small footprint and low-profile design enable designers to create sleek, modern devices without compromising on power management capabilities.

In summary, the MIC2042-2BTS from Microchip Technology is a robust and efficient solution for power distribution requirements. With its advanced protection features, low power consumption, and compact size, it is a top choice for designers looking to enhance the performance and safety of their USB-powered devices.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess