EN
  • EN
  • DE

MIC2026-1BM

Part No MIC2026-1BM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description USB Power Switch Dual 5.5V 1A 8-Pin SOIC N Tube / IC SW DISTRIBUTION 2CHAN 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 90 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 105352-MIC2026-1BM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Power Management, Portable Devices
Family Name MIC2026
Introduction Date March 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MIC2026-1BM CAD Model

Description

Microchip Technology MIC2026-1BM Product Overview

The MIC2026-1BM from Microchip Technology is a robust integrated circuit designed to provide power distribution control and protection in a variety of applications. This particular device is part of the MIC2026 series and comes in a compact SOIC-8 package, making it suitable for space-constrained environments. The MIC2026-1BM is specifically engineered to enhance system reliability through its built-in safety features, which include over-current protection, thermal shutdown, and under-voltage lockout.

Key Features of the MIC2026-1BM

  • Dual-Channel Power Distribution Switch: The MIC2026-1BM is equipped with two independently controlled channels, allowing for the management of power distribution to multiple peripherals or subsystems.
  • Programmable Current Limiting: Users can set the current limit threshold to meet the requirements of specific applications, preventing damage to sensitive components due to over-current conditions.
  • Fast Over-Current Response: The device features a quick response time to over-current events, ensuring prompt action to protect circuitry.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature safeguards the device and connected components from overheating, thus enhancing system stability.
  • Under-Voltage Lockout (UVLO): This function ensures that the power switch remains off if the input voltage falls below a certain threshold, preventing erratic system behavior.
  • Active-High Enable Input: Each channel is controlled by an active-high enable input, providing a simple interface for on/off control.
  • Low Power Consumption: The MIC2026-1BM is designed for energy efficiency, with a low quiescent current that minimizes power usage when the switch is in the off state.

Applications

The versatility of the MIC2026-1BM makes it suitable for a wide range of applications, including:

  • USB hubs and peripherals
  • Computers and servers
  • Networking equipment
  • Portable electronic devices
  • Industrial controls

With its combination of power control, safety features, and compact design, the Microchip Technology MIC2026-1BM is an excellent choice for designers looking to improve power management and protection in their electronic systems.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0759
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6503 $58.5270
220+ $0.5336 $117.3920
335+ $0.5174 $173.3290
465+ $0.5001 $232.5465
600+ $0.4839 $290.3400
800+ $0.4343 $347.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,445 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess