EN
  • EN
  • DE

MIC2025-1YMTR

Part No MIC2025-1YMTR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DISTRIBUTION SW SGL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 90 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 208291-MIC2025-1YMTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MIC2025
Introduction Date March 01, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MIC2025-1YMTR CAD Model

Description

Product Overview: MIC2025-1YMTR from Microchip Technology

The MIC2025-1YMTR is a high-quality integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is a part of the MIC2025 series, which are single-channel power distribution switches optimized for general-purpose power distribution requiring circuit protection.

Key Features

  • Current Limiting: The MIC2025-1YMTR is equipped with an accurate current limiting feature that helps protect the host system from over-current conditions. It can handle continuous output currents up to 0.5A.
  • Thermal Shutdown: With an integrated thermal shutdown mechanism, the device protects itself and the downstream circuitry from excessive temperature and potential thermal damage.
  • Under-voltage Lockout: The under-voltage lockout (UVLO) ensures that the switch remains off unless there is a valid input voltage present, enhancing the safety and reliability of the system.
  • Controlled Rise Time: The switch features a controlled rise time, reducing inrush current, which is beneficial in applications sensitive to high startup currents.
  • Status Flag: An open-drain status flag output is available to indicate fault conditions to the system controller.

Applications

The MIC2025-1YMTR is versatile in its application and can be used in various settings, including:

  • USB hubs, peripherals, and powered ports
  • Hot-swap supplies
  • Power distribution switches
  • Notebook computers and PDAs
  • Battery-charging circuits

Package and Quality

Microchip Technology has packaged the MIC2025-1YMTR in a compact SOT-23-5 package, making it suitable for space-constrained applications. The device is also available in tape and reel packaging, which facilitates efficient handling and manufacturing processes. The product adheres to high-quality standards, ensuring reliable performance in a wide range of operating conditions.

Overall, the MIC2025-1YMTR is an excellent choice for designers looking for a robust power management solution with built-in protection features. Its combination of current limiting, thermal shutdown, and under-voltage lockout, along with a status flag for fault indication, makes it a highly reliable component for any power distribution application.

You May Also Be Interested in

Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9132 $57.3960
65+ $1.5699 $102.0435
100+ $1.5208 $152.0800
140+ $1.4717 $206.0380
180+ $1.4227 $256.0860
240+ $1.2755 $306.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,030 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess