EN
  • EN
  • DE

MIC2015-1.2YML-TR

Part No MIC2015-1.2YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DISTRIBUTION SW 1.2A 6-MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.2A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-MLF (2x2)
Win Source Part Number 1075902-MIC2015-1.2YML-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2015-1.2YML-TR CAD Model

Description

Product Overview: MIC2015-1.2YML-TR from Microchip Technology

The MIC2015-1.2YML-TR is a state-of-the-art integrated circuit from Microchip Technology, designed to provide a robust power management solution for modern electronic devices. This compact and efficient device is part of Microchip's extensive line of power distribution switches that are engineered to enhance the performance and reliability of systems that require power distribution and management.

Key Features

  • Current Limiting: The MIC2015-1.2YML-TR offers programmable current limiting to protect the host device from overcurrent conditions. This feature ensures that the power supplied to downstream components is within safe operating limits.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the device automatically turns off if it exceeds a certain temperature threshold, preventing thermal damage.
  • Under-voltage Lockout (UVLO): The under-voltage lockout ensures that the device operates at the correct voltage levels, protecting against undervoltage conditions that could potentially harm the circuit.
  • Fast Transient Response: The MIC2015-1.2YML-TR is designed to respond quickly to transient conditions, providing stable power delivery even under rapidly changing loads.
  • High Accuracy: This power switch offers high accuracy in current limiting, which is crucial for sensitive applications requiring precise power control.

Applications

  • USB hubs, peripherals, and portable devices
  • Hot-swap power supplies
  • Overcurrent and short-circuit protection circuits
  • General purpose power distribution

Package and Availability

The MIC2015-1.2YML-TR is available in a compact 6-pin 1.2mm x 1.6mm MLF® package, making it an ideal choice for space-constrained applications. The device is also offered in tape and reel packaging, facilitating efficient handling and manufacturing processes. As a testament to Microchip's commitment to quality and longevity, this product is RoHS compliant and supported by Microchip's customer-centric approach to technical support and service.

Whether you're designing a new power management system or upgrading an existing one, the MIC2015-1.2YML-TR from Microchip Technology offers the reliability, efficiency, and advanced features needed to meet the demands of today's sophisticated electronic devices.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess