EN
  • EN
  • DE

MIC2015-1.2YM6-TR

Part No MIC2015-1.2YM6-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DISTRIBUTION SW 1.2A SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.2A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 137311-MIC2015-1.2YM6-TR
Ultra Librarian 3D Model Ultra Librarian MIC2015-1.2YM6-TR CAD Model

Description

Product Overview: MIC2015-1.2YM6-TR by Microchip Technology

The MIC2015-1.2YM6-TR is a versatile and compact power management integrated circuit (PMIC) designed by Microchip Technology, known for its reliability and efficacy in a broad range of applications. This component is part of the MIC2015 series, which offers programmable current limiting to protect the host device from conditions such as overcurrent, short-circuit, and thermal overload.

The MIC2015-1.2YM6-TR comes in a convenient SOT-23-6 package, making it ideal for space-constrained applications. It operates over a wide input voltage range of 0.8V to 5.5V, which makes it suitable for low-voltage operations and compatible with various types of batteries and power supplies. This feature is particularly beneficial for portable and battery-operated devices.

With its adjustable current limit (up to 1.2A), this PMIC provides designers with the flexibility to tailor the power management to meet the specific needs of their application. The MIC2015-1.2YM6-TR also includes a thermal shutdown feature that protects the device and the system from excessive temperature rise, enhancing the overall system reliability.

The device features a 'power good' output, which provides a real-time indication of the system power status. This output can be used to enable other system components only when a stable power supply is ensured, thereby preventing malfunction due to power instability.

Additionally, the MIC2015-1.2YM6-TR supports a fast transient response, which is crucial for maintaining voltage stability during sudden changes in load, such as when a device switches from a standby state to full operation. This characteristic ensures that sensitive electronic components are protected from voltage spikes and drops that can occur during dynamic load variations.

The MIC2015-1.2YM6-TR is available in tape and reel packaging (denoted by the 'TR' suffix), which facilitates efficient handling and placement during high-volume manufacturing processes. This packaging option is ideal for automated assembly lines, contributing to a more streamlined production workflow.

In summary, the MIC2015-1.2YM6-TR by Microchip Technology is a feature-rich, high-performance PMIC solution that offers current limiting, thermal protection, and a 'power good' indicator, all within a compact package, making it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6865 $59.0275
85+ $1.3839 $117.6315
130+ $1.3406 $174.2780
180+ $1.2975 $233.5500
235+ $1.2541 $294.7135
310+ $1.1244 $348.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess