EN
  • EN
  • DE

LTC6910-1ITS8#TRPBF

Part No LTC6910-1ITS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Variable Gain Amp Single R-R I/O ±5.25V/10.5V Automotive 8-Pin TSOT-23 T/R / IC OPAMP PGA 11MHZ RRO TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Programmable Gain
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 16 V/μs
GBP - Gain Bandwidth Product 11MHz
Voltage - Input Offset 1.5mV
Operating Supply Current 3.5mA
Output Current per Channel 35mA
Dual Supply Voltage (±) 2.7 V ~ 10.5 V, ±2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 784431-LTC6910-1ITS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6910-1
Introduction Date August 14, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6910-1ITS8#TRPBF CAD Model

Description

LTC6910-1ITS8#TRPBF - Digital Programmable Gain Amplifier

The LTC6910-1ITS8#TRPBF is a compact, precision digital programmable gain amplifier (PGA) designed by Linear Technology, now part of Analog Devices, renowned for their innovative and high-performance analog ICs. This particular PGA is ideal for a wide range of applications including data acquisition systems, medical instruments, and industrial control systems.

Key Features

  • Programmable Gain: The LTC6910-1 offers a programmable gain range from 0dB to 50dB, which can be adjusted in 10dB increments, providing flexibility and precision for signal amplification requirements.
  • Serial Digital Interface: Gain settings are controlled via a simple three-wire SPI-compatible serial interface, which allows for easy integration with microcontrollers and digital systems.
  • Low Power Consumption: With its low operating supply voltage range of 2.7V to 5.5V and a quiescent current of just 1.5μA, the LTC6910-1 is optimized for power-sensitive applications.
  • High-Speed Operation: The device features a fast settling time, making it suitable for applications requiring high-speed signal processing.
  • Compact SOT-23 Package: Encased in a tiny SOT-23 package, this PGA is perfect for space-constrained applications without compromising on performance.

Applications

  • Data Acquisition Systems
  • Medical Instrumentation
  • Industrial Process Control
  • Automatic Test Equipment
  • Portable Battery-Powered Devices

The LTC6910-1ITS8#TRPBF is designed to offer a high degree of flexibility and integration, featuring a rail-to-rail input and output range, and a shutdown feature that reduces power consumption when the amplifier is not in use. Its robust design ensures reliable performance even in the most demanding environments. Whether you need precise signal amplification for a sophisticated medical device or a reliable component for a rugged industrial system, the LTC6910-1ITS8#TRPBF stands out as a versatile and efficient solution.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5871 $52.6968
19+ $5.4048 $102.6912
29+ $5.2359 $151.8411
40+ $5.0670 $202.6800
52+ $4.8981 $254.7012
69+ $4.3914 $303.0066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess